DE
  • EN
  • DE
  • IT

TLP2745(TP,E(T

Teil Nr. TLP2745(TP,E(T
Hersteller Toshiba Semiconductor and Storage
Katalog Optoisolators - Logic Output
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Stichtag Code 15+
Referenzfall SOP
Hersteller Toshiba Semiconductor and Storage
Hersteller Homepage www.semicon.toshiba.co.jp/eng
Win Source Teilenummer 735286-TLP2745(TP,E(T
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 41 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian TLP2745(TP,E(T CAD-Modell

Beschreibung

The TLP2745(TP,E(T is a Photovoltaic MOSFET Driver manufactured by Toshiba Semiconductor and Storage. It's designed to drive MOSFETs with high efficiency and isolation, primarily used in applications requiring robust isolation between the control circuit and the power circuit. It utilizes an infrared LED as the input and a photovoltaic generator to drive the MOSFET gate.

Applications:

  • Solid-state relays (SSRs): Implementing SSRs with high isolation voltage and current capabilities.
  • Motor control: Driving MOSFETs in motor control circuits with galvanic isolation.
  • Power supplies: Controlling MOSFETs in power supplies where isolation is required for safety and noise reduction.
  • Industrial automation: Used in isolated digital input/output modules.

Features:

  • High isolation voltage: Provides robust galvanic isolation between the input and output.
  • High-speed switching: Enables fast turn-on and turn-off times for efficient MOSFET driving.
  • Low input current: Requires minimal input current for activation.
  • Small package: Available in a compact package for space-saving designs.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Enhanced safety: High isolation voltage ensures safety in high-voltage applications.
  • Improved efficiency: Fast switching times minimize switching losses in MOSFET circuits.
  • Simplified design: Reduces the complexity of isolating control circuits from power circuits.
  • Increased reliability: Provides stable and reliable operation in harsh environments.

Additional Details:

The TLP2745(TP,E(T typically features an isolation voltage of several kilovolts. The turn-on and turn-off times are in the order of microseconds, allowing for relatively high-frequency switching applications. The input current required to activate the LED is typically a few milliamperes. The output voltage generated by the photovoltaic generator is sufficient to drive the gate of a MOSFET, ensuring proper turn-on and turn-off. Refer to the Toshiba Semiconductor and Storage datasheet for precise specifications, including isolation voltage, switching times, and input/output characteristics. Proper design considerations include limiting the input current to prevent damage to the LED and ensuring that the output voltage is sufficient to drive the selected MOSFET. It is essential to consult the datasheet for detailed information and application guidelines.

Meistverkaufte Produkte

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
125+ 0.4066$ 50.8250$
265+ 0.3809$ 100.9385$
410+ 0.3680$ 150.8800$
585+ 0.3423$ 200.2455$
760+ 0.3294$ 250.3440$
950+ 0.3166$ 300.7700$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 34,850 Stücke
MOQ: 125 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess