DE
  • EN
  • DE
  • IT
Teil Nr. LT8912B
Hersteller Analog Devices Inc.
Katalog OEM Parts (J - L)
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Win Source Teilenummer 977790-LT8912B
Kategorien OEM Parts(J-L)
Hersteller Analog Devices Inc.
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 65 pct.
Stand von Angebot und Nachfrage Shortage
Ultra Librarian 3D-Modell Ultra Librarian LT8912B CAD-Modell

Beschreibung

The LT8912B is a high-performance, versatile display interface chip developed by Analog Devices Inc., which specializes in bridging the gap between various video data formats and display standards. This cutting-edge component is designed to cater to the needs of modern multimedia and display applications, ensuring seamless integration and exceptional video quality.

Key Features

  • Multi-Standard Support: The LT8912B is capable of interfacing with a wide range of video standards, including MIPI-DSI, LVDS, and HDMI, making it an ideal solution for applications that require flexibility in video input sources.
  • High-Resolution Capability: With support for resolutions up to 4K, the LT8912B ensures that your displays can handle the latest high-definition content with ease.
  • Advanced Processing: The chip includes sophisticated color processing algorithms that enhance image quality, providing vibrant and accurate color reproduction.
  • Low Power Consumption: Designed with energy efficiency in mind, the LT8912B minimizes power usage, making it suitable for battery-powered devices.

Applications

The LT8912B is a versatile component that can be used across various domains, including:

  • Mobile Devices: Smartphones, Tablets, and Laptops
  • Automotive Infotainment Systems
  • Industrial Displays
  • Medical Imaging Equipment
  • Portable Media Players

Technical Specifications

Here is a brief overview of the technical specifications for the LT8912B:

Parameter Specification
Input Interface MIPI-DSI/LVDS/HDMI
Maximum Resolution Up to 4K
Color Processing Advanced Algorithms for Enhanced Color Reproduction
Power Consumption Low

The LT8912B from Analog Devices Inc. is a testament to their commitment to providing high-quality, innovative solutions for the ever-evolving world of display technology. It is an ideal choice for designers looking to create products with superior video performance and flexibility.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Analog Devices Inc.
Ab 3.6214$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
14+ 3.6214$ 50.6996$
34+ 2.9715$ 101.0310$
53+ 2.8786$ 152.5658$
72+ 2.7857$ 200.5704$
93+ 2.6929$ 250.4397$
125+ 2.4143$ 301.7875$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 19,175 Stücke
MOQ: 14 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess