DE
  • EN
  • DE
  • IT

FT230XS-U

Teil Nr. FT230XS-U
Hersteller FTDI, Future Technology Devices International Ltd
Katalog Interface - Controllers
Beschreibung IC USB SERIAL BASIC UART 16SSOP
Datenblatt
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller FTDI, Future Technology Devices International Ltd
Serie USBmadeEZ-UART, FT-X, X-Chip
Verpackung Tube
Protokoll USB
Funktion Bridge, USB to UART
Schnittstelle UART
Normen USB 2.0
Betriebsspannung 3.3 V ~ 5 V
Betriebsversorgungsstrom 8mA
Betriebstemperaturbereich -40°C ~ 85°C
Paket 16-SSOP (0.154", 3.90mm Width)
Hersteller Paket 16-SSOP
Win Source Teilenummer 774802-FT230XS-U
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 36 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian FT230XS-U CAD-Modell

Beschreibung

The FT230XS-U is a compact, bridge chip designed by FTDI, Future Technology Devices International Ltd, which specializes in converting signals from USB to UART (Universal Asynchronous Receiver/Transmitter). This highly efficient IC is a crucial component for modern communication and serial interface applications, offering a simple and reliable solution for serial data transfer through USB.

Key Features

  • USB 2.0 Full Speed Compatible: This device complies with the USB 2.0 standard, ensuring full-speed data transfer rates and broad compatibility with existing USB technology.
  • Integrated Clock Circuit: Eliminating the need for external oscillators, the FT230XS-U includes an integrated clock generator that simplifies the design and reduces the overall bill of materials.
  • Low USB Bandwidth Consumption: The device is designed to use minimal USB bandwidth to ensure efficient communication, even when USB traffic is high.
  • UART Interface Support: It supports data transfer rates from 300 baud to 3 Mbaud at TTL levels, making it versatile for a wide range of applications.
  • Driver Free Operation: For most versions of Windows (10 and above), the device can be installed without the need for an external driver, streamlining the user experience.
  • Internal EEPROM: The built-in EEPROM allows device configuration and USB ID customization, providing flexibility for system integrators.
  • Low Operating and Suspend Current: The FT230XS-U has been designed with power efficiency in mind, ensuring low power consumption during operation and suspend modes.

Applications

The FT230XS-U is an ideal choice for upgrading legacy peripherals to USB, interfacing MCU-based designs to USB, and for portable devices, such as PDAs, digital cameras, and other gadgets requiring USB connectivity. Its compact design and comprehensive feature set make it suitable for a broad range of applications in the industrial, telecommunications, and consumer electronics sectors.

Meistverkaufte Produkte

Analog Devices Inc.
Ab 3.6214$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
7+ 7.7821$ 54.4747$
14+ 7.2896$ 102.0544$
22+ 7.0433$ 154.9526$
31+ 6.5508$ 203.0748$
40+ 6.3045$ 252.1800$
50+ 6.0583$ 302.9150$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 18,630 Stücke
MOQ: 7 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess