DE
  • EN
  • DE
  • IT

TC4S584F,LF(T

Teil Nr. TC4S584F,LF(T
Hersteller Toshiba Semiconductor and Storage
Katalog Logic - Gates and Inverters
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Uncategorized
Hersteller Toshiba Semiconductor and Storage
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 85 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 839624-TC4S584F,LF(T
Ultra Librarian 3D-Modell Ultra Librarian TC4S584F,LF(T CAD-Modell

Beschreibung

The TC4S584F,LF(T is a single Schmitt-trigger inverter IC manufactured by Toshiba Semiconductor and Storage. It is designed to invert a digital signal while providing hysteresis, which helps to eliminate noise and signal instability. This IC is commonly used in applications where clean and reliable signal inversion is required.

Applications:

  • Noise Filtering: Used to clean up noisy digital signals by eliminating spurious transitions.
  • Wave Shaping: Employed to convert slow-changing or irregular waveforms into clean digital signals.
  • Interface Circuits: Used to interface between different logic families or voltage levels.
  • Oscillators: Can be used to build simple oscillator circuits.
  • Pulse Shaping: Used to sharpen the edges of digital pulses.

Features:

  • Schmitt-Trigger Input: Provides hysteresis to eliminate noise and signal instability.
  • Single Inverter: Contains one inverting gate.
  • Low Power Consumption: Designed for low power operation.
  • Wide Operating Voltage Range: Operates over a broad range of voltage levels.
  • Fast Switching Speeds: Provides fast switching speeds for efficient signal processing.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Noise Immunity: Provides excellent noise immunity due to the Schmitt-trigger input.
  • Reliable Signal Inversion: Ensures clean and reliable signal inversion.
  • Simplified Circuit Design: Simplifies the design of circuits requiring signal inversion and noise filtering.
  • Cost-Effective: Offers a cost-effective solution for signal processing needs.
  • Versatile Applications: Suitable for a wide range of applications requiring noise filtering and signal inversion.

The TC4S584F,LF(T is a reliable and versatile single Schmitt-trigger inverter IC suitable for a wide range of applications. Its noise immunity, fast switching speeds, and low power consumption make it an excellent choice for various electronic projects requiring clean and reliable signal inversion. This IC simplifies circuit design and provides a cost-effective solution for applications involving noisy digital signals.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
Ab 3.6214$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
455+ 0.1107$ 50.3685$
970+ 0.1036$ 100.4920$
1,500+ 0.1000$ 150.0000$
2,155+ 0.0929$ 200.1995$
2,800+ 0.0893$ 250.0400$
3,500+ 0.0858$ 300.3000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 56,530 Stücke
MOQ: 455 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess