DE
  • EN
  • DE
  • IT

TS5A3160DCKR

Teil Nr. TS5A3160DCKR
Hersteller Texas Instruments
Katalog Interface - Analog Switches, Multiplexers, Demultiplexers
Beschreibung IC SWITCH SPDT SC70-6
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Schaltkreis SPDT
Anzahl der Schaltkreise 1
Max. Einschaltwiderstand 900 mOhm
Kanal-zu-Kanal-Anpassung (ΔRon) 50 mOhm
Einzelne Versorgungsspannung (V+) 1.65 V to 5.5 V
Maximale Schaltzeit (Ton,Toff) 6ns, 13ns
-3db Bandbreite 100MHz
Ladungsinjektion 36.5pC
Kanal-Kapazität (CS aus, CD aus) 18pF
Max. Ableitstrom (IS aus) 20nA
Nebensprechen -64dB @ 10MHz
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket SC-70-6
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 035177-TS5A3160DCKR
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 60 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian TS5A3160DCKR CAD-Modell

Beschreibung

Product Overview: TS5A3160DCKR - Texas Instruments

The TS5A3160DCKR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for 1.65-V to 5.5-V VCC operation. This versatile switch is a valuable component for a variety of applications, including signal routing in audio, video, and other analog or digital signal processing.

Key Features

  • Low Power Consumption: The device features a very low on-state resistance (RON) which minimizes power loss and ensures efficient operation.
  • Bidirectional Signal Flow: The TS5A3160DCKR supports bidirectional signal flow, making it flexible for use in various circuit configurations.
  • High-Speed Switching: Fast switching speeds enable the device to handle high-frequency signals with minimal distortion.
  • Wide Operating Voltage Range: With a broad VCC operating range, this switch can easily integrate into systems with different power levels.
  • Low Charge Injection: The switch exhibits low charge injection, which helps to reduce signal corruption during the switching process.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from potential damage due to static discharges.

Applications

The TS5A3160DCKR is well-suited for various applications that require reliable and efficient signal switching. It is commonly used in:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Test Instruments
  • Sample and Hold Circuits

Package and Quality

The device is offered in a compact SC70 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the TS5A3160DCKR is no exception, providing reliable performance for critical electronic systems.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Analog Devices Inc.
Ab 3.6214$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
120+ 0.4334$ 52.0080$
285+ 0.3556$ 101.3460$
440+ 0.3445$ 151.5800$
600+ 0.3334$ 200.0400$
780+ 0.3223$ 251.3940$
1,040+ 0.2889$ 300.4560$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 55,590 Stücke
MOQ: 120 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess