DE
  • EN
  • DE
  • IT

TPS25221DRVT

Teil Nr. TPS25221DRVT
Hersteller Texas Instruments
Katalog PMIC - Current Regulation/Management
Beschreibung IC CURRENT SWITCH 2A 6-WSON / Current Switch Regulator 2A 6-WSON (2x2)
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Hersteller Texas Instruments
Verpackung Reel - TR
Funktion Current Switch
Genauigkeit ±6%
Spannung - Eingang 2.5V ~ 5.5V
Strom - Ausgang 2A
Temperaturbereich - Betrieb -40°C ~ 125°C (TJ)
Montage Surface Mount
Koffer/Paket 6-WDFN Exposed Pad
Lieferant Gerätepaket 6-WSON (2x2)
Basis-Produktnummer TPS25221
RoHS-Status ROHS3 Compliant
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Teilenummer 296-51881-6,TPS25221DRVT-ND,296-51881-1,296-51881-2
Standard-Paket 250
Win Source Teilenummer 1321098-TPS25221DRVT
Gefälschte Bedrohung auf dem freien Markt 69
Ultra Librarian 3D-Modell Ultra Librarian TPS25221DRVT CAD-Modell

Beschreibung

The TPS25221DRVT from Texas Instruments is a highly sophisticated integrated circuit designed to enhance the reliability and safety of power management systems. This compact, feature-rich device is an overcurrent protection switch that provides precision current limiting for systems that require a high level of protection and efficiency.

Key Features

  • Adjustable Current-Limit Threshold: The device allows users to set the current limit threshold according to their system requirements, ensuring optimal protection for a wide range of applications.
  • Fast Response Time: With a swift response to overcurrent conditions, the TPS25221DRVT helps prevent damage to sensitive components, maintaining the integrity and stability of the system.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch, which is essential for preventing damage to the power source and other circuit components.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting against system undervoltage conditions.
  • Thermal Shutdown: The built-in thermal shutdown mechanism protects the device from overheating, enhancing the longevity and safety of the system.
  • Compact Size: Housed in a small 6-pin SON package, the TPS25221DRVT saves valuable board space and is suitable for portable and space-constrained applications.

Applications

The TPS25221DRVT is ideal for a variety of applications where precision current limiting is crucial. It is commonly used in:

  • USB ports and other power ports
  • Industrial controls
  • Battery chargers
  • Power distribution systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and the TPS25221DRVT is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring reliable performance under a wide range of conditions.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
425+ 0.1179$ 50.1075$
905+ 0.1105$ 100.0025$
1,405+ 0.1068$ 150.0540$
2,015+ 0.0993$ 200.0895$
2,620+ 0.0956$ 250.4720$
3,270+ 0.0918$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 28,100 Stücke
MOQ: 425 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess