DE
  • EN
  • DE
  • IT

TMUX1208PWR

Teil Nr. TMUX1208PWR
Hersteller Texas Instruments
Katalog Interface - Analog Switches, Multiplexers, Demultiplexers
Beschreibung IC SWITCH SINGLE 16TSSOP
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Geschätzte Pruduktionsvorlaufzeit 34 Weeks
Eigenschaften 1 Circuit IC Switch
Hersteller Texas Instruments
Paket Reel - TR
Familienname TMUX1208
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Teilenummer TMUX1208PWR-ND, 296-51847-6, 296-51847-2, 296-51847-1
Menge pro Paket 2000
Gefälschte Bedrohung auf dem freien Markt 54 pct.
Popularität Medium
Stand von Angebot und Nachfrage Limited
Win Source Teilenummer 852785-TMUX1208PWR
Ultra Librarian 3D-Modell Ultra Librarian TMUX1208PWR CAD-Modell

Beschreibung

The TMUX1208PWR is a state-of-the-art analog multiplexer/demultiplexer from Texas Instruments, designed for exceptional performance in a variety of applications. This device is part of the precision switches and multiplexers product line that Texas Instruments is renowned for, offering high reliability and functionality.

With 8 channels and a single-ended 1:8 configuration, the TMUX1208PWR provides versatility for signal routing in complex systems. Its wide operating voltage range of 1.08V to 5.5V makes it suitable for a multitude of applications, from personal electronics to industrial automation systems.

One of the key features of the TMUX1208PWR is its low on-resistance (RON), which typically stands at 4 ohms. This low resistance ensures minimal signal distortion and power loss, making it an excellent choice for precision analog signal routing. Additionally, the device boasts a low charge injection, further preserving signal integrity during switching operations.

The TMUX1208PWR also offers a break-before-make switching mechanism, which prevents signal overlap and ensures clean, glitch-free channel transitions. This feature is particularly important in applications where signal precision is paramount, such as data acquisition systems or audio interfaces.

Engineered for easy implementation, the TMUX1208PWR comes in a TSSOP-16 package, which is well-suited for space-constrained applications. Its extended temperature range of -40°C to 125°C ensures reliable operation under harsh conditions, making it a robust choice for automotive and industrial environments.

For design flexibility, the device includes an EN pin that allows users to put all channels in a high-impedance state, effectively disconnecting the multiplexer when not in use and saving power. Moreover, the TMUX1208PWR is compatible with I2C, SPI, and UART control interfaces, offering seamless integration with microcontrollers and digital systems.

In summary, the TMUX1208PWR from Texas Instruments is a high-performance, versatile solution for analog signal routing. With its low on-resistance, precision switching, and robust package, it is an ideal choice for engineers looking to enhance the performance and reliability of their electronic systems.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
110+ 0.4558$ 50.1380$
235+ 0.4270$ 100.3450$
365+ 0.4126$ 150.5990$
525+ 0.3837$ 201.4425$
680+ 0.3693$ 251.1240$
850+ 0.3549$ 301.6650$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 37,610 Stücke
MOQ: 110 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess