DE
  • EN
  • DE
  • IT

TMP100NA/250

Teil Nr. TMP100NA/250
Hersteller Texas Instruments
Katalog Temperature Sensors - Analog and Digital Output
Beschreibung SENSOR TEMP I2C/SMBUS SOT23-6
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Sensors, Transducers
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Sensor-Typ Digital, Local
Messung der Temperatur - lokal -55°C to 125°C
Ausgangstyp I²C/SMBus
Versorgungsspannung - Betrieb 2.7 V to 5.5 V
Auflösung 11 b
Eigenschaften One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Genauigkeit - am höchsten (am niedrigsten) ±2°C (±3°C)
Testbedingungen -25°C to 85°C (-55°C to 125°C)
Temperaturbereich - Betrieb -55°C to 125°C
Montage SMD (SMT)
Koffer/Paket SOT-23-6
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 033219-TMP100NA/250
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 40 pct.
Stand von Angebot und Nachfrage Balance
Anwendungsbereich Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Commercial, HVAC, Automation & Process Control
Ultra Librarian 3D-Modell Ultra Librarian TMP100NA/250 CAD-Modell

Beschreibung

The TMP100NA/250 is a high-precision digital temperature sensor from Texas Instruments, designed to offer both accuracy and flexibility for a wide range of applications. This sensor is part of TI's reputable TMP100 series, known for their reliability and ease of use in temperature monitoring tasks.

Key Features

  • Accuracy: The TMP100NA/250 provides a high degree of accuracy, with a typical accuracy of ±1°C over the temperature range of -40°C to +125°C.
  • Digital Interface: It features a two-wire, serial I2C interface, which allows for simple communication with microcontrollers and other digital systems.
  • Programmable Resolution: Users can program the resolution of the temperature readings from 9 to 12 bits, allowing for a balance between resolution and conversion time.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this sensor operates with very low power consumption, making it ideal for battery-powered devices.
  • Small Form Factor: The TMP100NA/250 comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The versatility of the TMP100NA/250 allows it to be used in a variety of settings, including but not limited to:

  • Environmental monitoring and HVAC systems
  • Electronic equipment temperature monitoring
  • Battery management systems
  • Industrial controls
  • Data communication equipment

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Temperature Range -40°C to +125°C
Accuracy ±1°C (typical)
Interface I2C Serial
Resolution 9 to 12 bits (programmable)
Package Type SOT-23

Overall, the TMP100NA/250 from Texas Instruments is a robust and precise solution for digital temperature sensing needs. Its combination of accuracy, power efficiency, and small size makes it an excellent choice for designers looking to integrate temperature monitoring into their systems.

Sie könnten auch interessiert sein an

STMicroelectronics
SENSOR TEMP ANLG VOLT 4-UDFN
Ab 1.1641$

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
135+ 0.3746$ 50.5710$
285+ 0.3509$ 100.0065$
445+ 0.3390$ 150.8550$
635+ 0.3153$ 200.2155$
825+ 0.3035$ 250.3875$
1,030+ 0.2916$ 300.3480$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 174,420 Stücke
MOQ: 135 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess