DE
  • EN
  • DE
  • IT

TLV2371IDBVT

Teil Nr. TLV2371IDBVT
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung IC OPAMP GP 1 CIRCUIT SOT23-5
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Geschätzte Pruduktionsvorlaufzeit 34 Weeks
Eigenschaften General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Hersteller Texas Instruments
Paket Reel - TR
Betriebstemperaturbereich -40°C ~ 125°C
Montage Surface Mount
Paket SC-74A, SOT-753
Koffer/Paket SOT-23-5
Familienname TLV2371
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Andere Teilenummer 296-26785-2, 296-26785-1, -TLV2371IDBVTG4, -TLV2371IDBVT-NDR, -296-26785-1-ND, TLV2371IDBVT-ND, -296-26785-1, 296-26785-6, -TLV2371IDBVTG4-NDR
Menge pro Paket 250
Gefälschte Bedrohung auf dem freien Markt 56 pct.
Popularität High
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 900159-TLV2371IDBVT
Ultra Librarian 3D-Modell Ultra Librarian TLV2371IDBVT CAD-Modell

Beschreibung

Product Overview: TLV2371IDBVT from Texas Instruments

The TLV2371IDBVT is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to cater to a wide range of applications that demand low power consumption without compromising on performance. This op-amp belongs to Texas Instruments' TLV237x family, which is well-known for its versatility and reliability in various electronic circuits.

Key Features

  • Single-Supply Operation: The TLV2371IDBVT operates from a single supply voltage ranging from 2.7V to 16V, making it highly adaptable to both battery-powered and line-powered applications.
  • Low Power Consumption: With a quiescent current of just 850 µA, this op-amp is optimized for low-power applications, enabling extended battery life in portable devices.
  • High Output Drive: Despite its low power consumption, the TLV2371IDBVT is capable of delivering a high output drive with a load-driving capability of ±10 mA, ensuring robust performance even in demanding situations.
  • Rail-to-Rail Output Swing: The rail-to-rail output feature provides improved dynamic range, making it ideal for applications that require the full use of the supply voltage range.
  • Microsize Package: Offered in the SOT-23-5 package, the TLV2371IDBVT is suitable for space-constrained applications, allowing for high-density PCB designs.

Applications

The TLV2371IDBVT is a versatile component that can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog filters
  • Medical instrumentation
  • Audio and signal conditioning

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLV2371IDBVT is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability across a wide range of operating conditions.

Ordering Information

The TLV2371IDBVT comes in a compact SOT-23-5 package and is available for ordering from Texas Instruments and authorized distributors. For detailed specifications and ordering information, please refer to the official Texas Instruments datasheet for the TLV2371IDBVT.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
145+ 0.3537$ 51.2865$
305+ 0.3314$ 101.0770$
470+ 0.3202$ 150.4940$
675+ 0.2978$ 201.0150$
875+ 0.2866$ 250.7750$
1,090+ 0.2754$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 53,320 Stücke
MOQ: 145 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess