DE
  • EN
  • DE
  • IT

PCM1754DBQRG4

Teil Nr. PCM1754DBQRG4
Hersteller Texas Instruments
Katalog Data Acquisition - ADCs/DACs - Special Purpose
Beschreibung Multi-Level Delta-Sigma Audio Digital-to- Analog Converter
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller Texas Instruments
Verpackung Reel - TR
Typ DAC, Audio
Auflösung (Bits) 24 b
Abtastrate 200k
Datenschnittstelle I2S
Spannungsversorgung Quelle Single Supply
Betriebsspannung 5V
Betriebstemperaturbereich -40°C ~ 85°C
Montage SMD
Paket 16-SSOP (0.154", 3.90mm Width)
Hersteller Paket 16-SSOP
Win Source Teilenummer 1236386-PCM1754DBQRG4
Hersteller Homepage www.ti.com
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 28 pct.
Stand von Angebot und Nachfrage Limited
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Familienname PCM1754
Einführung Datum June 01, 2005
ECCN EAR99
Herkunftsland Malaysia
Halogenfrei Compliant
Geschätztes EOL-Datum 2028
Ultra Librarian 3D-Modell Ultra Librarian PCM1754DBQRG4 CAD-Modell

Beschreibung

Product Overview: PCM1754DBQRG4 from Texas Instruments

The PCM1754DBQRG4 is a high-quality, 24-bit, audio digital-to-analog converter (DAC) developed by Texas Instruments, designed to deliver exceptional sound quality and performance for a wide range of audio applications. This advanced audio DAC is ideal for consumer and professional audio equipment, including A/V receivers, DVD players, HDTV sets, and car audio systems.

Key Features

  • High-Performance Audio: The PCM1754DBQRG4 supports a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 106 dB, ensuring high-fidelity audio reproduction.
  • 24-Bit Resolution: With its 24-bit resolution, this DAC can process high-resolution audio streams with exceptional clarity and detail.
  • Sampling Rate Flexibility: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various digital audio formats.
  • System Integration: The device comes in a compact SSOP (DBQ) 20-pin package, making it easy to integrate into space-constrained designs.
  • Low Power Consumption: Designed for efficiency, the PCM1754DBQRG4 features a low power consumption, which is crucial for portable and battery-powered applications.
  • Simple Interface: It includes a simple serial audio interface, ensuring ease of integration with digital audio processors and microcontrollers.

Applications

The versatility of the PCM1754DBQRG4 makes it suitable for a variety of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Digital Mixing Consoles

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PCM1754DBQRG4 is no exception. It is built to meet the high standards of performance and reliability that users have come to expect from Texas Instruments products. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

Whether you are developing a high-end home audio system or a professional-grade mixing console, the PCM1754DBQRG4 offers the features and performance necessary to deliver superior audio quality to your end-users.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Analog Devices Inc.
Ab 3.6214$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
75+ 0.6680$ 50.1000$
160+ 0.6258$ 100.1280$
250+ 0.6046$ 151.1500$
360+ 0.5624$ 202.4640$
465+ 0.5412$ 251.6580$
580+ 0.5201$ 301.6580$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 38,890 Stücke
MOQ: 75 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess