DE
  • EN
  • DE
  • IT

RClamp0504M

Teil Nr. RClamp0504M
Hersteller Semtech Corporation
Katalog TVS - Diodes
Beschreibung RailClamp® Low Capacitance TVS Diode Array
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

RoHS-Status Request Verification
Hersteller Semtech Corporation
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1242081-RClamp0504M
Hersteller Homepage www.semtech.com
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 44 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Industrial
Ultra Librarian 3D-Modell Ultra Librarian RClamp0504M CAD-Modell

Beschreibung

The RClamp0504M is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard data lines and power supplies in various electronic devices.

Applications:

  • USB ports protection.
  • HDMI ports protection.
  • Ethernet ports protection.
  • Power supply protection.
  • Data line protection in mobile devices.

Features:

  • Low clamping voltage.
  • Low capacitance.
  • Fast response time.
  • Small package size.
  • RoHS compliant.

Benefits:

  • Effective protection against ESD and surge events.
  • Minimal signal degradation due to low capacitance.
  • Rapid response to transient events.
  • Easy integration into compact designs.
  • Environmentally friendly due to RoHS compliance.

The RClamp0504M is designed for reliable and effective protection of electronic circuits. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits during transient events. The low capacitance minimizes signal distortion, making it suitable for high-speed data lines. The fast response time allows it to quickly clamp transient voltages, preventing damage to sensitive components. Its small package size makes it easy to integrate into space-constrained applications. It is also designed to be RoHS compliant, meeting environmental regulations.

Technical Specifications: The RClamp0504M is designed to protect against ESD events exceeding the IEC 61000-4-2 standard. Its clamping voltage is typically around 7V. The capacitance is very low typically under 1 pF. The operating temperature range is usually between -40°C and +85°C. Detailed specifications on clamping voltage, capacitance, and leakage current are available in the Semtech Corporation datasheet for this product. It comes in a small outline package (SOP).

The RClamp0504M offers a robust and compact solution for protecting electronic circuits against ESD, EFT, and surge events. Its combination of low clamping voltage, low capacitance, and fast response time makes it a preferred choice for designers in the consumer electronics, industrial, and telecommunications sectors.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
430+ 0.1163$ 50.0090$
920+ 0.1088$ 100.0960$
1,430+ 0.1051$ 150.2930$
2,050+ 0.0976$ 200.0800$
2,670+ 0.0938$ 250.4460$
3,330+ 0.0901$ 300.0330$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 7,700 Stücke
MOQ: 430 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess