DE
  • EN
  • DE
  • IT

NCV551SN32T1G

Teil Nr. NCV551SN32T1G
Hersteller ON Semiconductor
Katalog PMIC - Voltage Regulators - Linear
Beschreibung IC REG LDO 3.2V 0.15A 5TSOP
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Ausgangstyp Fixed
Anzahl der Regulierungsbehörden 1
Maximale Eingangsspannung 12V
Nominale Ausgangsspannung (Min/Fix) 3.2V
Rückfallspannung-Max 0.15V @ 10mA
Ausgang Strom 150mA
Betriebsversorgungsstrom 1μA to 8μA
Kontrollfunktionen Enable
Schutzfunktionen Over Current, Over Temperature
Temperaturbereich - Betrieb -40°C to 125°C
Montage SMD (SMT)
Koffer/Paket 5-TSOP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1082609-NCV551SN32T1G
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 64 pct.
Stand von Angebot und Nachfrage Balance
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian NCV551SN32T1G CAD-Modell

Beschreibung

ON Semiconductor NCV551SN32T1G Voltage Regulator

The ON Semiconductor NCV551SN32T1G is a precision, low-power voltage regulator designed to maintain stability and performance in a wide range of electronic applications. This highly reliable component is particularly suitable for automotive and industrial systems where voltage precision is critical for the proper functioning of electronic circuits.

Key Features

  • Output Voltage: The NCV551SN32T1G provides a fixed output voltage of 3.2V, which is ideal for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: This voltage regulator offers excellent accuracy with a low dropout voltage, ensuring that the output remains consistent even when the input voltage varies.
  • Low Quiescent Current: It features a very low quiescent current, which makes it suitable for battery-powered devices where power efficiency is crucial.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the overall system from potential damage due to overheating.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, the NCV551SN32T1G is designed to perform reliably in extreme conditions, making it a versatile choice for various environments.

Applications

The NCV551SN32T1G is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Portable and battery-powered devices
  • Microcontroller power supply
  • Power management for IoT devices

Package and Quality Assurance

ON Semiconductor's NCV551SN32T1G comes in a compact, surface-mount TSOP-5 package, which allows for efficient space utilization on printed circuit boards. The device is AEC-Q100 qualified, indicating that it has passed stringent automotive industry standards for performance and reliability. This qualification ensures that the NCV551SN32T1G is suitable for use in the demanding conditions often encountered in automotive applications.

Whether you're designing an automotive control unit, an industrial automation system, or a portable electronic device, the NCV551SN32T1G voltage regulator from ON Semiconductor provides a reliable and efficient power management solution that meets the highest industry standards.

Meistverkaufte Produkte

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Analog Devices Inc.
Ab 3.6214$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
22+ 2.3284$ 51.2248$
53+ 1.9105$ 101.2565$
82+ 1.8508$ 151.7656$
112+ 1.7911$ 200.6032$
145+ 1.7314$ 251.0530$
194+ 1.5523$ 301.1462$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 11,540 Stücke
MOQ: 22 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess