DE
  • EN
  • DE
  • IT

MDC3105LT1G

Teil Nr. MDC3105LT1G
Hersteller ON Semiconductor
Katalog PMIC - Power Distribution Switches, Load Drivers
Beschreibung IC RELAY/DRVR INDUCT LOAD SOT23
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Schalter Typ Relay, Solenoid Driver
Anzahl der Ausgänge 1
Ausgangstyp Bipolar
Spannung - Last 6V (Max)
Versorgungsspannung - Betrieb Not Required
Strom - Ausgang (Max) 500mA
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket SOT-23-3 (TO-236)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 023169-MDC3105LT1G
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 43 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian MDC3105LT1G CAD-Modell

Beschreibung

The ON Semiconductor MDC3105LT1G is a high-performance, dual N-channel MOSFET designed for a variety of applications that require efficient power management and high switching speeds. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Device Type: Dual N-Channel MOSFET
  • Configuration: Dual Common Drain
  • Package: SOT-23-6, providing a compact footprint
  • Drain-Source Voltage (Vdss): 20 V
  • Continuous Drain Current (Id): 630 mA
  • Power Dissipation (Pd): 225 mW
  • RDS(on): Very low on-resistance for improved efficiency
  • Gate Threshold Voltage (Vgs th): Minimum of 0.5 V
  • Fast Switching Speed: Suitable for high-frequency applications
  • RoHS Compliant: Meets environmental standards

Applications

The MDC3105LT1G MOSFET is versatile and can be utilized in various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Control Systems
  • Load/Power Switching
  • Portable Electronic Devices

Quality and Performance

ON Semiconductor's MDC3105LT1G is built with the quality and performance that engineers expect. The device offers a balance between size and efficiency, making it an ideal choice for portable and space-constrained applications. Its low on-resistance ensures minimal power loss during operation, which is critical for battery-operated devices where energy conservation is paramount.

Furthermore, the fast switching capabilities of the MDC3105LT1G make it suitable for applications that require quick response times, such as motor controls and power regulators. The dual common drain configuration facilitates simplified PCB layout and design, allowing for more streamlined and cost-effective manufacturing.

As an environmentally conscious company, ON Semiconductor ensures that the MDC3105LT1G complies with RoHS directives, minimizing the use of hazardous substances in electronic components. This commitment not only helps protect the environment but also enables the use of this MOSFET in products sold worldwide, where environmental regulations are increasingly stringent.

In summary, the MDC3105LT1G from ON Semiconductor is a robust and reliable component that offers excellent performance for a wide range of electronic applications.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
6+ 8.6667$ 52.0002$
15+ 7.1112$ 106.6680$
22+ 6.8889$ 151.5558$
30+ 6.6667$ 200.0010$
39+ 6.4445$ 251.3355$
52+ 5.7778$ 300.4456$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,000 Stücke
MOQ: 6 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess