DE
  • EN
  • DE
  • IT

PDTC114ET,235

Teil Nr. PDTC114ET,235
Hersteller Nexperia USA Inc.
Katalog Transistors (BJT) - Single, Pre - Biased
Beschreibung TRANS PREBIAS NPN 250MW TO236AB
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Transistor-Polarität NPN - Pre-Biased
Maximaler Strom Kollektor 100mA
VCEO Maximale Kollektor-Emitter-Durchbruchsspannung 50V
Widerstand - Basis (R1) (Ohm) 10k
Widerstand - Emitterbasis (R2) (Ohm) 10k
Typische Verstärkung (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Kollektor-Abschaltstrom (Max) 1μA
Frequenz - Übergang 230MHz
Maximale Verlustleistung 250mW
Montage SMD (SMT)
Koffer/Paket TO-236AB (SOT23)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1087202-PDTC114ET,235
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 40 pct.
Stand von Angebot und Nachfrage Sufficient
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian PDTC114ET,235 CAD-Modell

Beschreibung

PDTC114ET,235 from Nexperia USA Inc. is a single pre-biased BJT transistor designed for compact switching and signal-conditioning tasks where reducing external resistor count can simplify circuit layout. Engineers often consider pre-biased transistor devices in digital interfacing, low-power control stages, LED driving, small-signal switching, and general-purpose embedded electronics where board space and assembly efficiency matter. In practical designs, this category is valued for helping shorten BOMs and improving repeatability in high-volume production. Because the input lifecycle status provided here is unknown, teams should treat long-term availability as unconfirmed and verify current product status directly with Nexperia or authorized distribution channels before locking it into new designs. RoHS compliance information is not available in the supplied data, so compliance-sensitive programs should confirm the latest environmental declarations, datasheet details, and manufacturer documentation before procurement or release to production.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Toshiba Semiconductor and Storage
Ab 7.5672$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Analog Devices Inc.
Ab 3.6214$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
710+ 0.0708$ 50.2680$
1,510+ 0.0663$ 100.1130$
2,345+ 0.0641$ 150.3145$
3,360+ 0.0596$ 200.2560$
4,360+ 0.0574$ 250.2640$
5,445+ 0.0551$ 300.0195$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 857,850 Stücke
MOQ: 710 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess