DE
  • EN
  • DE
  • IT

TC7660EOA713

Teil Nr. TC7660EOA713
Hersteller Microchip Technology
Katalog PMIC - Voltage Regulators - DC DC Switching Regulators
Beschreibung IC REG SWTCHD CAP INV 20MA 8SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Microchip Technology
Verpackung Reel - TR
Status Active
Zweck Ratiometric
Topologie Charge Pump
Ausgangstyp Fixed
Anzahl der Ausgänge 1
Minimale Eingangsspannung 1.5V
Maximale Eingangsspannung 10V
Nominale Ausgangsspannung (Min/Fix) -Vin, 2Vin
Ausgang Strom 20mA
Frequenz - Schalten 10kHz
Synchron-Gleichrichter No
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Montage SMD (SMT)
Koffer/Paket 8-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 031963-TC7660EOA713
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 64 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Power Management, Signal Processing, Automation & Process Control
Ultra Librarian 3D-Modell Ultra Librarian TC7660EOA713 CAD-Modell

Beschreibung

The TC7660EOA713 is a high-performance, versatile charge pump voltage converter manufactured by Microchip Technology. Designed to provide a reliable solution for applications requiring voltage inversion from a positive to a negative supply, this device is an excellent choice for designers looking to simplify power supply design while maintaining efficiency and functionality.

Key Features

  • Voltage Conversion: The TC7660EOA713 is capable of inverting a +1.5V to +10V input to a corresponding -1.5V to -10V output, making it ideal for applications that require a negative supply voltage.
  • High Power Efficiency: With its low power consumption and high conversion efficiency, this charge pump voltage converter is suitable for battery-operated devices and other power-sensitive applications.
  • Low Voltage Operation: The device can operate at a low voltage, ensuring that it can be used in systems where power supply is limited.
  • Frequency Operation: It operates at a typical oscillator frequency of 10kHz, ensuring minimal noise and interference in sensitive circuits.
  • Package Type: The TC7660EOA713 comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the TC7660EOA713 makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Data Acquisition Systems
  • Handheld Instruments
  • Negative Voltage Generators in Embedded Systems

Quality and Reliability

As with all Microchip Technology products, the TC7660EOA713 voltage converter is built to high-quality standards, ensuring reliability and performance in even the most demanding situations. Whether for industrial, commercial, or consumer applications, this voltage converter stands up to rigorous use and provides consistent, dependable results.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip Technology distributor.

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
75+ 0.6749$ 50.6175$
160+ 0.6322$ 101.1520$
250+ 0.6109$ 152.7250$
355+ 0.5682$ 201.7110$
460+ 0.5468$ 251.5280$
575+ 0.5254$ 302.1050$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 16,500 Stücke
MOQ: 75 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess