DE
  • EN
  • DE
  • IT

AL5809-120P1-7

Teil Nr. AL5809-120P1-7
Hersteller Diodes Incorporated
Katalog PMIC - LED Drivers
Beschreibung IC LED DRVR LIN PWM 120MA PDI123 / LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Paket Tape & Reel
Typ Linear
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Spannung - Versorgung (Min) 2.5V
Spannung - Versorgung (Max) 60V
Spannung - Ausgang 60V
Strom - Ausgang / Kanal 120mA
Dimmen PWM
Anwendungen Signage
Temperaturbereich - Betrieb -40°C ~ 125°C (TA)
Montage SMD (SMT)
Verpackung / Koffer POWERDI®123
Lieferant Gerätepaket PowerDI™ 123
Basis-Produktnummer AL5809
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Namen AL5809-120P1-7DICT,AL5809-120P1-7DIDKR,AL5809-120P1-7DITR
Standard-Paket 3,000
Win Source Teilenummer 958343-AL5809-120P1-7
Gefälschte Bedrohung auf dem freien Markt 62 pct.
Ultra Librarian 3D-Modell Ultra Librarian AL5809-120P1-7 CAD-Modell

Beschreibung

The AL5809-120P1-7 from Diodes Incorporated is a straightforward two-terminal, constant-current linear LED driver offering a simplified solution for power LED lighting applications. With its robust design, the AL5809 is ideal for driving a string of LEDs with a constant current ranging from a few milliamps up to 120mA, ensuring uniform brightness and extending LED life.

Key Features

  • Constant Current Regulation: Provides precise and stable LED current regulation, which is essential for maintaining consistent light output and color over time.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power supplies and allowing for flexibility in LED lighting design.
  • Simple Application Circuit: Requires minimal external components, reducing design complexity and board space.
  • High Power Efficiency: The device's linear operation results in low dropout voltage, leading to high power efficiency in LED applications.
  • Thermal Protection: Features built-in thermal shutdown protection, safeguarding the device and connected LEDs from overheating.

Applications

The AL5809-120P1-7 is versatile and can be used in a variety of applications, such as:

  • LED lamps and bulbs
  • Decorative and architectural lighting
  • Emergency lighting
  • Signage and backlights

Product Specifications

Parameter Value
Output Current 120mA
Package SOD-123
Input Voltage Range 2.5V to 60V
Thermal Shutdown Yes
Operating Temperature Range -40°C to +125°C

The AL5809-120P1-7 LED driver is a reliable and efficient solution for your LED lighting needs, ensuring consistent performance and longevity of your LED installations.

Meistverkaufte Produkte

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Toshiba Semiconductor and Storage
Ab 7.5672$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum Kostenvoranschlag anfordern

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess