DE
  • EN
  • DE
  • IT

MAX4090AAUT+

Teil Nr. MAX4090AAUT+
Hersteller Analog Devices Inc.
Katalog Linear - Amplifiers - Video Amps and Modules
Beschreibung IC AMP BUFFER SOT23-6
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Win Source Teilenummer WS1169178-MAX4090AAUT+
Win Source Teilenummer Cross
Hersteller Analog Devices Inc./Maxim Integrated
Kategorie Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Paket Tube
Produktstatus Obsolete
Anwendungen Buffer
-3db Bandbreite 55 MHz
Anstiegsrate 275V/µs
Spannung - Versorgung, einfach/doppelt (±) 2.7V ~ 5.5V
Ultra Librarian 3D-Modell Ultra Librarian MAX4090AAUT+ CAD-Modell

Beschreibung

Product Overview: MAX4090AAUT+ from Analog Devices Inc.

The MAX4090AAUT+ is a cutting-edge operational amplifier (op-amp) developed by Analog Devices Inc., designed to offer a blend of high performance and reliability for a wide range of applications. This op-amp is known for its precision and low-power consumption, making it an ideal choice for battery-powered devices and energy-sensitive systems.

Key Features

  • Low Voltage Operation: The MAX4090AAUT+ operates at a supply voltage range of 2.7V to 5.5V, ensuring compatibility with various low-voltage applications and enabling it to be used in portable devices.
  • High Output Drive: With the ability to deliver a significant amount of current to the load, this op-amp is capable of driving both high-impedance and low-impedance loads, proving its versatility in different circuit configurations.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor applications and precision measurements.
  • Wide Temperature Range: The MAX4090AAUT+ is operational over an extended temperature range, ensuring stable performance in environments subject to temperature variations.
  • Small Package: Packaged in a compact SOT-23, the MAX4090AAUT+ saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX4090AAUT+ is well-suited for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Interfaces
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX4090AAUT+ is no exception. Each unit is manufactured to the highest standards to ensure consistent and reliable performance in the field. The device also comes with the support and expertise of Analog Devices' technical staff, providing additional assurance for designers integrating this op-amp into their systems.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
45+ 1.1471$ 51.6195$
110+ 0.9412$ 103.5320$
165+ 0.9118$ 150.4470$
230+ 0.8824$ 202.9520$
295+ 0.8530$ 251.6350$
395+ 0.7648$ 302.0960$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 19,000 Stücke
MOQ: 45 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess