DE
  • EN
  • DE
  • IT

TPS82130SILT

Teil Nr. TPS82130SILT
Hersteller Texas Instruments
Katalog Power Supplies Board Mount DCDC Converters
Beschreibung 3-A 17V STEP-DOWN CONVERTER MODU
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Power Supplies - Board Mount
Hersteller Texas Instruments
Serie MicroSip
Verpackung Reel package
Typ Non-Isolated PoL Module
Anzahl der Ausgänge 1
Eingangsspannung MIN 3V
Spannung Eingang MAX 17V
Spannung - Ausgang 1 0.9 ~ 5 V
Strom - Ausgang (Maximum) 3A
Anwendungen ITE (Commercial)
Eigenschaften OTP
Betriebstemperaturbereich -40°C ~ 125°C
Montage SMD
Paket 8-SMD Module
Dimension 0.12" L x 0.11" W x 0.06" H (3.0mm x 2.8mm x 1.5mm)
Win Source Teilenummer 798247-TPS82130SILT
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 51 pct.
Stand von Angebot und Nachfrage Limited
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian TPS82130SILT CAD-Modell

Beschreibung

The TPS82130SILT is a highly efficient, small, and reliable integrated power solution from Texas Instruments. This power module is designed to simplify the process of power supply design by integrating inductor and passives onto a single device. With its compact size and ease of use, the TPS82130SILT is an ideal choice for a wide range of applications, including wireless infrastructure, RF power amplifiers, and space-constrained applications such as portable electronics.

Key Features:

  • High Efficiency: The TPS82130SILT operates with a high level of efficiency, which can help to reduce power loss and improve the overall performance of the end application.
  • Small Footprint: With its MicroSiP™ packaging, the device is remarkably small, measuring just 3.0 x 2.8 x 1.5 mm, making it perfect for space-limited applications.
  • Wide Input Voltage Range: This module supports an input voltage range of 3V to 17V, allowing for flexibility across various power supply configurations.
  • Adjustable Output Voltage: The TPS82130SILT provides an adjustable output voltage from 0.8V to 6V, enabling it to power a broad range of ICs and devices.
  • Integrated Inductor: The integration of an inductor simplifies the design and minimizes the external component count, leading to a reduction in system complexity and potential points of failure.

Applications:

  • Wireless Infrastructure
  • RF Power Amplifiers
  • Portable Electronics
  • Networking Equipment
  • Industrial and Medical Equipment

The TPS82130SILT module is a testament to Texas Instruments' commitment to providing innovative solutions that combine performance with convenience. By integrating essential components into a single package, Texas Instruments helps designers save space, reduce BOM costs, and accelerate time to market with their products. Whether for powering sensitive analog circuits or providing a reliable power source for digital ICs, the TPS82130SILT stands out as a versatile and efficient choice.

Meistverkaufte Produkte

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Analog Devices Inc.
Ab 3.6214$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
35+ 1.5800$ 55.3000$
70+ 1.4800$ 103.6000$
105+ 1.4300$ 150.1500$
155+ 1.3300$ 206.1500$
200+ 1.2800$ 256.0000$
245+ 1.2300$ 301.3500$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 45,410 Stücke
MOQ: 35 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess