DE
  • EN
  • DE
  • IT

TPS7A9201DSKR

Teil Nr. TPS7A9201DSKR
Hersteller Texas Instruments
Katalog PMIC - Voltage Regulators - Linear
Beschreibung IC REG LINEAR POS ADJ 2A 10SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-SON (2.5x2.5)
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Paket Tape & Reel
Produktstatus Active
Ausgang Konfiguration Positive
Ausgangstyp Adjustable
Anzahl der Regulierungsbehörden 1
Spannung - Eingang (Max) 6.5V
Spannung - Ausgang (Min/Fix) 0.8V
Spannung - Ausgang (Max) 5.2V
Spannungsabfall (Max) 0.4V @ 2A
Strom - Ausgang 2A
Strom - Ruhestrom (Iq) 3.5 mA
Strom - Versorgung (Max) 4 mA
PSRR 40dB (500kHz)
Kontrollfunktionen Enable, Power Good, Soft Start
Schutzfunktionen Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperaturbereich - Betrieb -40°C ~ 125°C (TJ)
Montage Typ Surface Mount
Verpackung / Koffer 10-WFDFN Exposed Pad
Lieferant Gerätepaket 10-SON (2.5x2.5)
Basis-Produktnummer TPS7A9201
Standard-Paket 3,000 pcs
MSL-Stufe 2 (1 Year)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 852060-TPS7A9201DSKR
Gefälschte Bedrohung auf dem freien Markt 63pct.
Ultra Librarian 3D-Modell Ultra Librarian TPS7A9201DSKR CAD-Modell

Beschreibung

Product Overview: TPS7A9201DSKR from Texas Instruments

The TPS7A9201DSKR is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures a wide array of integrated circuits. This LDO is designed to meet the needs of applications requiring a high degree of precision and reliability.

Key Features

  • Output Voltage Range: The TPS7A9201DSKR offers an adjustable output voltage range, which allows for versatile use across various applications. This adaptability ensures that it can meet the specific voltage requirements of your circuit.
  • Low Dropout: With its low dropout performance, the device provides efficient regulation even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications where maximizing the usage of the available voltage is important.
  • High Accuracy: The output voltage accuracy is maintained over temperature, line, and load variations, ensuring stable performance under a wide range of operating conditions.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection features, safeguarding your system against excessive temperature and current conditions that could otherwise cause damage.

Applications

The versatility of the TPS7A9201DSKR makes it suitable for a broad spectrum of applications. It is particularly well-suited for powering sensitive analog circuits in mixed-signal systems, such as precision sensors, data converters, and RF components. Additionally, it is an excellent choice for applications that require a clean and stable power supply, including medical, industrial, and high-end consumer electronics.

Package and Availability

The TPS7A9201DSKR is available in a compact DSKR package, which is designed for space-constrained applications. Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate the integration of this LDO into your design.

For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Analog Devices Inc.
Ab 3.6214$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
18+ 2.8299$ 50.9382$
38+ 2.6508$ 100.7304$
59+ 2.5612$ 151.1108$
84+ 2.3821$ 200.0964$
110+ 2.2926$ 252.1860$
137+ 2.2030$ 301.8110$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 27,020 Stücke
MOQ: 18 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess