DE
  • EN
  • DE
  • IT

TPD2E2U06DCKR

Teil Nr. TPD2E2U06DCKR
Hersteller Texas Instruments
Katalog TVS - Diodes
Beschreibung TVS DIODE 5.5VWM 12.4VC SC70-3 / 12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Paket Tape & Reel
Typ Steering (Rail to Rail)
Unidirektionale Kanäle 2
Spannung - Reverse Standoff (Typ) 5.5V (Max)
Spannung - Durchbruch (Min) 6.5V
Spannung - Klemmen (Max) @ Ipp 12.4V (Typ)
Strom - Spitzenimpuls (10/1000µs) 5.5A (8/20µs)
Leistung - Spitzenimpuls 75W
Schutz von Stromleitungen No
Anwendungen Ethernet, USB 2.0
Kapazität @ Frequenz 1.5pF @ 1MHz
Temperaturbereich - Betrieb -40°C ~ 125°C (TA)
Montage SMD (SMT)
Verpackung / Koffer SC-70, SOT-323
Lieferant Gerätepaket SC-70-3
Basis-Produktnummer TPD2E2U06
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Andere Namen 296-TPD2E2U06DCKRCT,296-TPD2E2U06DCKRDKR,296-TPD2E2U06DCKRTR
Standard-Paket 3,000
Win Source Teilenummer 967412-TPD2E2U06DCKR
Gefälschte Bedrohung auf dem freien Markt 55 pct.
Ultra Librarian 3D-Modell Ultra Librarian TPD2E2U06DCKR CAD-Modell

Beschreibung

TPD2E2U06DCKR - ESD Protection Device from Texas Instruments

The TPD2E2U06DCKR is a state-of-the-art ESD (Electrostatic Discharge) protection device designed by Texas Instruments to safeguard sensitive electronic components from harmful static electricity discharges. This device is an essential component for modern electronic systems, providing robust protection for high-speed interfaces without compromising signal integrity.

Featuring a bidirectional TVS (Transient Voltage Suppressor) diode array, the TPD2E2U06DCKR is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard. Its low capacitance design, typically just 0.5 pF, ensures that the TPD2E2U06DCKR can be used in applications requiring high-speed data lines, such as USB 2.0, HDMI, and Gigabit Ethernet, without negatively affecting signal quality.

This protection device is housed in a compact SC-70 (SOT-323) package, making it ideal for space-constrained applications. It supports a wide operating voltage range from 0.9V to 5.5V, which allows it to be used with a variety of logic levels and power rails. The low leakage current of the TPD2E2U06DCKR ensures minimal power loss when the device is in standby mode, making it suitable for power-sensitive designs.

The TPD2E2U06DCKR is not only designed for ESD protection, but it also offers excellent immunity to EFT (Electrical Fast Transients) and lightning surges, thus providing a comprehensive solution for protecting sensitive circuitry against various types of electrical threats. This device is a reliable choice for designers looking to enhance the durability and longevity of their products.

With its combination of low capacitance, high ESD protection level, and compact form factor, the TPD2E2U06DCKR from Texas Instruments is an excellent choice for designers who need to protect high-speed data interfaces in their electronic devices. Whether you're working on consumer electronics, telecommunications equipment, or industrial control systems, this ESD protection device will ensure your designs are robust and resistant to the common hazards posed by electrostatic discharge.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
305+ 0.1649$ 50.2945$
740+ 0.1354$ 100.1960$
1,145+ 0.1311$ 150.1095$
1,580+ 0.1269$ 200.5020$
2,040+ 0.1227$ 250.3080$
2,730+ 0.1100$ 300.3000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 35,640 Stücke
MOQ: 305 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess