DE
  • EN
  • DE
  • IT

TPD1E04U04DPLR

Teil Nr. TPD1E04U04DPLR
Hersteller Texas Instruments
Katalog TVS - Diodes
Beschreibung TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Texas Instruments
Verpackung Reel
Typ Steering (Rail to Rail)
Unidirektionale Kanäle 1
Spannung - Reverse Standoff (Typ) 3.6V (Maximum)
Spannung - Durchbruch (Min) 4.5V
Spannung - Klemmen (Maximum) bei Ipp 8.9V
Strom - Spitzenimpuls (10/1000μs) 2.5A (8/20μs)
Leistung - Spitzenimpuls 16W
Schutz von Stromleitungen Yes
Anwendungen HDMI
Kapazität bei Frequenz 0.5pF at 1MHz
Temperaturbereich - Betrieb -40°C ~ 125°C
Montageart SMD
Hersteller Paket 0201 (0603 Metric)
Lieferant Gerätepaket 2-X2SON (0.6x0.3)
Hersteller Packmenge 15,000
MSL-Stufe 1 (Unlimited)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 73 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 802939-TPD1E04U04DPLR
Ultra Librarian 3D-Modell Ultra Librarian TPD1E04U04DPLR CAD-Modell

Beschreibung

The TPD1E04U04DPLR is a state-of-the-art single-channel Transient Voltage Suppressor (TVS) diode designed by Texas Instruments to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This component is part of Texas Instruments' extensive line of circuit protection devices, engineered to ensure the longevity and reliability of your electronic applications.

The device is characterized by its ultra-low capacitance of 0.16 pF (typical), which makes it an excellent choice for high-speed data interfaces without compromising signal integrity. The TPD1E04U04DPLR is capable of withstanding ESD strikes of ±10kV contact and ±10kV air-gap discharge, as defined by the IEC 61000-4-2 international standard, providing robust protection for your sensitive circuits.

This TVS diode comes in an ultra-small DPL (X2-DFN1006-2) package, which is ideal for space-constrained applications. Its small form factor does not detract from its performance; it features a low clamping voltage and fast response time, ensuring quick and effective protection from sudden transient voltage spikes. Additionally, the TPD1E04U04DPLR supports a wide operating temperature range of -40°C to +125°C, making it suitable for various industrial and commercial environments.

The TPD1E04U04DPLR is designed for use in a range of applications, including USB 2.0 and 3.0 ports, HDMI 1.3/1.4/2.0 interfaces, DisplayPort interfaces, and other high-speed data lines. Its low leakage current and low dynamic resistance are key features that contribute to its high performance in protecting against transient voltage events.

In summary, the TPD1E04U04DPLR from Texas Instruments is a highly reliable and efficient solution for safeguarding high-speed data lines from ESD and other harmful transient voltages. Its compact size, combined with its impressive electrical characteristics, makes it an essential component for designers looking to enhance the durability and resilience of their electronic products.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
215+ 0.2359$ 50.7185$
455+ 0.2209$ 100.5095$
705+ 0.2135$ 150.5175$
1,010+ 0.1986$ 200.5860$
1,310+ 0.1911$ 250.3410$
1,635+ 0.1836$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 52,072 Stücke
MOQ: 215 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess