DE
  • EN
  • DE
  • IT

TPA3116D2DADR

Teil Nr. TPA3116D2DADR
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Audio
Beschreibung IC AMP AUD 50W STER D 32HTSSOP
Datenblatt
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Typ Class D
Ausgangstyp 2-Channel (Stereo)
Maximale Ausgangsleistung x Kanäle @ Last 50W x 2 @ 4 Ohm
Versorgungsspannung - Betrieb 4.5 V to 26 V
Eigenschaften Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Montage SMD (SMT)
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 033469-TPA3116D2DADR
Familienname TPA3116D2
Einführung Datum February 01, 2012
ECCN EAR99
Herkunftsland Taiwan
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 62 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian TPA3116D2DADR CAD-Modell

Beschreibung

Overview of Texas Instruments TPA3116D2DADR

The TPA3116D2DADR is a high-performance Class D amplifier from Texas Instruments, designed to deliver superior audio quality with high efficiency. This integrated circuit is part of the TPA3116D2 family, known for its exceptional power efficiency, which makes it an ideal solution for a wide range of audio applications, including home theater systems, soundbars, portable speakers, and automotive audio systems.

Key Features

  • High Efficiency: The TPA3116D2DADR operates with an efficiency of up to 90%, minimizing heat generation and enabling the use of smaller heat sinks, which is critical for compact and portable audio devices.
  • Output Power: It can deliver up to 50W into a 4-ohm load or 30W into an 8-ohm load per channel in stereo mode, and up to 100W into a 2-ohm load in mono configuration, providing ample power for most audio applications.
  • Advanced Modulation: The device employs advanced modulation techniques that result in low idle loss and helps to maintain high-quality sound reproduction with low distortion.
  • Multiple Operating Modes: It supports both stereo and mono output configurations, offering flexibility in system design.
  • Protection Features: The TPA3116D2DADR includes multiple built-in protection features such as overtemperature, overvoltage, undervoltage, and short-circuit protection, ensuring reliable operation under various conditions.
  • Small Footprint: Housed in a 32-pin HTSSOP package, the TPA3116D2DADR takes up minimal space on a printed circuit board, which is beneficial for designing compact audio solutions.

Applications

The versatility of the TPA3116D2DADR makes it suitable for a diverse range of applications, such as:

  • Wireless speakers
  • Bluetooth headphones
  • Soundbars and docking stations
  • Home and professional audio systems
  • Active speakers and public address systems
  • Automotive sound systems

With its combination of high performance, efficiency, and reliability, the TPA3116D2DADR from Texas Instruments represents a sophisticated solution for designers looking to create superior audio experiences in their products.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
75+ 0.7075$ 53.0625$
155+ 0.6627$ 102.7185$
235+ 0.6403$ 150.4705$
340+ 0.5956$ 202.5040$
440+ 0.5732$ 252.2080$
545+ 0.5508$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 130,225 Stücke
MOQ: 75 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess