DE
  • EN
  • DE
  • IT

THVD2410DR

Teil Nr. THVD2410DR
Hersteller Texas Instruments
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung IC TRANSCEIVER HALF 1/1 8SOIC
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Geschätzte Pruduktionsvorlaufzeit 34 Weeks
Eigenschaften 1/1 Transceiver Half RS422, RS485 8-SOIC
Hersteller Texas Instruments
Paket Reel - TR
Familienname THVD2410
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Teilenummer 296-THVD2410DRTR, 296-THVD2410DRDKR, 296-THVD2410DRCT
Menge pro Paket 2500
Gefälschte Bedrohung auf dem freien Markt 47 pct.
Popularität Medium
Stand von Angebot und Nachfrage Limited
Win Source Teilenummer 851618-THVD2410DR
Ultra Librarian 3D-Modell Ultra Librarian THVD2410DR CAD-Modell

Beschreibung

Product Overview: Texas Instruments THVD2410DR

The THVD2410DR is a robust, industrial-grade RS-485 transceiver from Texas Instruments designed to operate in harsh environments. This device is part of TI's interface product line, which is renowned for its reliability and performance. The THVD2410DR is equipped with advanced features that make it suitable for a wide range of applications including industrial automation, HVAC control systems, and networked communication systems.

Key Features

  • High-Speed Data Transmission: The THVD2410DR supports data rates up to 10 Mbps, allowing for quick and efficient communication across networks.
  • Extended Temperature Range: This transceiver operates over an industrial temperature range of -40°C to 125°C, ensuring reliable performance even in extreme conditions.
  • Robust ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the device can withstand ESD events, enhancing its durability and lifespan.
  • Bus-Pin Fault Protection: It offers up to ±18V bus-pin fault protection, safeguarding the device against miswiring and other electrical faults.
  • Low Power Consumption: The THVD2410DR is optimized for low power operation, which is particularly beneficial for energy-sensitive applications.

Applications

The versatility of the THVD2410DR makes it an excellent choice for a variety of applications that require robust data communication. It is commonly used in industrial networks, building automation, security systems, and other applications where a reliable RS-485 communication interface is needed.

Package and Quality

Housed in an 8-pin SOIC package, the THVD2410DR is designed for easy integration into existing designs. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception. It is manufactured to meet stringent quality standards, ensuring optimal performance and reliability for critical applications.

For further information, technical specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
80+ 0.6555$ 52.4400$
165+ 0.6140$ 101.3100$
255+ 0.5932$ 151.2660$
365+ 0.5518$ 201.4070$
475+ 0.5310$ 252.2250$
590+ 0.5103$ 301.0770$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 55,180 Stücke
MOQ: 80 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess