DE
  • EN
  • DE
  • IT

THVD1420DRLR

Teil Nr. THVD1420DRLR
Hersteller Texas Instruments
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung 3.3-V TO 5-V, 12-MBPS, RS-485 TR
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Win Source Teilenummer 2000662-THVD1420DRLR
Win Source Teilenummer Cross
Hersteller Texas Instruments
Kategorie Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Paket Tape & Reel (TR) Cut Tape (CT)
Produktstatus Active
Typ Transceiver
Protokoll RS422, RS485
Duplex Half
Hysterese des Empfängers 50 mV
Datenrate 12Mbps
Ultra Librarian 3D-Modell Ultra Librarian THVD1420DRLR CAD-Modell

Beschreibung

The THVD1420DRLR is a robust, industrial-grade RS-485 transceiver from Texas Instruments, designed to operate over a wide temperature range and to provide reliable data communication in harsh industrial environments. This transceiver is part of Texas Instruments' interface product line and is ideal for applications requiring high-speed data transmission over long cable runs.

Key Features

  • Bus-Pin ESD Protection: The THVD1420DRLR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's resilience against static electricity and other electrical surges.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range from -40°C to +125°C, making it suitable for extreme industrial conditions.
  • High Data Rates: With support for data rates up to 50 Mbps, this transceiver can handle high-speed data communication with ease, ensuring efficient and fast data transfer.
  • Low Power Consumption: The device has been optimized for low power consumption, which is crucial for energy-sensitive applications.
  • Robust Signaling Rates: It is capable of delivering robust signaling rates without compromising signal integrity, even in challenging electrical environments.
  • Half-Duplex Operation: This transceiver supports half-duplex communication, allowing bidirectional communication over a single pair of wires, one at a time.

Applications

The THVD1420DRLR is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Factory automation
  • HVAC systems

Package and Quality

Encased in a compact 8-pin SMD package, the THVD1420DRLR is designed for space-saving on printed circuit boards. It comes with the assurance of Texas Instruments' quality and reliability, which is backed by rigorous testing and adherence to stringent industry standards.

For engineers and designers looking for a dependable RS-485 transceiver, the THVD1420DRLR represents a blend of performance, durability, and efficiency, making it a top choice for critical communication tasks in industrial settings.

Meistverkaufte Produkte

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
45+ 1.2224$ 55.0080$
100+ 1.0030$ 100.3000$
155+ 0.9717$ 150.6135$
215+ 0.9403$ 202.1645$
280+ 0.9090$ 254.5200$
370+ 0.8150$ 301.5500$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 11,640 Stücke
MOQ: 45 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess