DE
  • EN
  • DE
  • IT

TCAN1044VDRBRQ1

Teil Nr. TCAN1044VDRBRQ1
Hersteller Texas Instruments
Katalog Interface - Drivers, Receivers, Transceivers
Beschreibung IC TRANSCEIVER HALF 1/1 8VSON
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Geschätzte Pruduktionsvorlaufzeit 34 Weeks
Eigenschaften 1/1 Transceiver Half CAN 8-SON (3x3)
Hersteller Texas Instruments
Serie Automotive, AEC-Q100
Paket Reel - TR
Familienname TCAN1044
MSL-Stufe 2 (1 Year)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Andere Teilenummer 296-TCAN1044VDRBRQ1TR, 296-TCAN1044VDRBRQ1CT, 296-TCAN1044VDRBRQ1DKR
Menge pro Paket 3000
Gefälschte Bedrohung auf dem freien Markt 44 pct.
Popularität Medium
Stand von Angebot und Nachfrage Limited
Win Source Teilenummer 852831-TCAN1044VDRBRQ1
Ultra Librarian 3D-Modell Ultra Librarian TCAN1044VDRBRQ1 CAD-Modell

Beschreibung

TCAN1044VDRBRQ1 - Automotive CAN Transceiver from Texas Instruments

The TCAN1044VDRBRQ1 is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments to meet the rigorous demands of automotive and industrial communication networks. This device is part of TI's extensive range of automotive products, ensuring reliability and robustness in harsh environments.

The TCAN1044VDRBRQ1 features a wide operating voltage range from 4.5V to 5.5V, making it suitable for use in a variety of automotive applications including powertrain, chassis, and body electronics. It is designed to interface between a CAN protocol controller and the physical two-wire CAN bus, and it is compliant with the ISO 11898-2:2016 standard. As such, it is capable of high-speed communication up to 1 Mbps.

One of the key attributes of the TCAN1044VDRBRQ1 is its robustness against electrical disturbances, a critical feature for automotive applications. It has the ability to withstand high-voltage transients and has excellent ESD (Electrostatic Discharge) protection. Additionally, this transceiver comes with a battery-friendly standby mode, which reduces the power consumption when the network is idle.

The device also includes a number of protective features to ensure the safety and reliability of the communication network. It has bus fault protection exceeding ±58V, and thermal shutdown protection to prevent damage from overheating. Furthermore, the TCAN1044VDRBRQ1 is equipped with a failsafe feature that ensures a known output in the absence of inputs, enhancing the safety of the system it is integrated into.

For ease of use in complex automotive environments, the TCAN1044VDRBRQ1 comes in a small 8-pin VSON package, which is optimized for space-constrained applications. It also supports silent mode operation where the transmitter is disabled, allowing the device to monitor CAN bus traffic without influencing it.

In summary, the TCAN1044VDRBRQ1 from Texas Instruments is a reliable and feature-rich CAN transceiver that is engineered to meet the stringent requirements of automotive and industrial communication systems. Its robust design and advanced protective features make it an ideal choice for ensuring secure and uninterrupted data communication in vehicles and industrial equipment.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
165+ 0.3105$ 51.2325$
395+ 0.2548$ 100.6460$
610+ 0.2468$ 150.5480$
840+ 0.2388$ 200.5920$
1,085+ 0.2309$ 250.5265$
1,450+ 0.2070$ 300.1500$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 27,180 Stücke
MOQ: 165 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess