DE
  • EN
  • DE
  • IT

TCA9406DCUR

Teil Nr. TCA9406DCUR
Hersteller Texas Instruments
Katalog Logic - Translators, Level Shifters
Beschreibung IC V-LEVEL XLATR I2C/SMBUS US8
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Übersetzer Typ Voltage Level
Kanal-Typ Bidirectional
Anzahl der Schaltkreise 1
Kanäle pro Kreislauf 2
Spannung - VCCA 1.65V to 3.6V
Spannung - VCCB 2.3V to 5.5V
Ausgangstyp Open Drain
Datenrate 24Mbps
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Eigenschaften Auto-Direction Sensing
Montage SMD (SMT)
Koffer/Paket US8
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 359909-TCA9406DCUR
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 64 pct.
Stand von Angebot und Nachfrage Balance
Familienname TCA9406
Einführung Datum April 01, 2003
ECCN EAR99
Herkunftsland China, Thailand
Halogenfrei Compliant
Geschätztes EOL-Datum 2028
Ultra Librarian 3D-Modell Ultra Librarian TCA9406DCUR CAD-Modell

Beschreibung

Overview of Texas Instruments TCA9406DCUR

The TCA9406DCUR is a robust level shifter solution designed by Texas Instruments to facilitate communication between devices operating at different voltage levels. This integrated circuit (IC) is particularly useful in applications where the interfacing of low-voltage microprocessors or microcontrollers with higher voltage components is necessary. It serves as a bidirectional translator for I²C and SMBus signals, making it an essential component for modern digital electronics systems.

Key Features

  • Voltage Level Shifting: The TCA9406DCUR can shift between two different voltage levels ranging from 1.65V to 3.6V on the A-side to 2.3V to 5.5V on the B-side, which makes it versatile for multi-voltage systems.
  • Compatibility: It is designed to be compatible with I²C and SMBus standards, ensuring seamless integration with a wide range of devices that use these communication protocols.
  • Performance: The device supports fast-mode I²C data rates up to 1 Mbps and provides excellent signal integrity, thus maintaining the integrity of data transmission across voltage levels.
  • Protection: Equipped with 8 kV of ESD (Electrostatic Discharge) protection on all pins, the TCA9406DCUR ensures durability and long-term performance in harsh electrical environments.
  • Low Power Consumption: With its low quiescent current, this level shifter is an energy-efficient choice for battery-operated and power-sensitive applications.

Applications

The TCA9406DCUR is suitable for a wide range of applications, including but not limited to:

  • Interfacing between microcontrollers and peripherals with different voltage levels.
  • Level translation for I²C/SMBus devices such as sensors, EEPROMs, ADCs, and DACs.
  • Consumer electronics where multiple voltage domains exist, such as smartphones, tablets, and personal computers.
  • Industrial and automotive systems that require robust level shifting capabilities.

Package and Availability

The Texas Instruments TCA9406DCUR is offered in an ultra-small, leadless X2SON package, which minimizes the footprint on printed circuit boards and is well-suited for space-constrained applications. The device is available for order, and detailed datasheets, technical documentation, and support resources can be found on the Texas Instruments website.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
145+ 0.3538$ 51.3010$
305+ 0.3314$ 101.0770$
470+ 0.3202$ 150.4940$
675+ 0.2978$ 201.0150$
875+ 0.2866$ 250.7750$
1,090+ 0.2754$ 300.1860$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 54,860 Stücke
MOQ: 145 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess