DE
  • EN
  • DE
  • IT

TS3V340RGYR

Teil Nr. TS3V340RGYR
Hersteller Texas Instruments
Katalog Interface - Analog Switches - Special Purpose
Beschreibung IC VIDEO SWITCH QUAD SPDT 16VQFN
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Anwendungen Video
Schaltkreis SPDT
Anzahl von Kanälen 4
Max. Einschaltwiderstand 6 Ohm
Einzelne Versorgungsspannung (V+) 3 V to 3.6 V
-3db Bandbreite 500MHz
Eigenschaften RGB
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket 16-VQFN (4x4)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 035104-TS3V340RGYR
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 32 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian TS3V340RGYR CAD-Modell

Beschreibung

Product Overview: Texas Instruments TS3V340RGYR

The Texas Instruments TS3V340RGYR is a high-performance, 4-channel 2:1 multiplexer and demultiplexer designed for use in signal routing applications. This versatile component is part of the wide array of switch ICs offered by Texas Instruments, known for their reliability and cutting-edge technology.

Key Features

  • Wide Bandwidth: The TS3V340RGYR boasts a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed data streams and video applications.
  • Low Power Consumption: With an emphasis on power efficiency, this device operates with a very low quiescent current, which is ideal for battery-powered devices.
  • High ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding it against the common issue of static electricity damage.
  • Multiple Signal Compatibility: It is capable of routing a variety of signals including analog, digital, and video, providing flexibility in application use.
  • Bidirectional Operation: The TS3V340RGYR can be used in both multiplexing and demultiplexing modes, adding to its versatility.

Applications

The TS3V340RGYR is designed to meet the requirements of a broad range of applications. It is particularly well-suited for:

  • Video signal routing in TVs, monitors, and projectors
  • Data multiplexing in telecommunications equipment
  • Signal gating in test and measurement systems
  • Function switching in consumer electronics

Package and Quality

The device is available in a compact QFN package, which is ideal for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing processes. Furthermore, the TS3V340RGYR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Conclusion

In conclusion, the Texas Instruments TS3V340RGYR is a versatile, high-performance switch IC that offers a combination of wide bandwidth, low power consumption, and high ESD protection. Its ability to handle multiple signal types and its bidirectional functionality make it a top choice for designers looking for a reliable solution for their signal routing needs.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
60+ 0.8832$ 52.9920$
140+ 0.7247$ 101.4580$
215+ 0.7021$ 150.9515$
295+ 0.6794$ 200.4230$
385+ 0.6568$ 252.8680$
510+ 0.5888$ 300.2880$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 33,230 Stücke
MOQ: 60 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess