DE
  • EN
  • DE
  • IT

REF3012AIDBZT

Teil Nr. REF3012AIDBZT
Hersteller Texas Instruments
Katalog PMIC - Voltage Reference
Beschreibung IC VREF SERIES 1.25V SOT23-3
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Referenztyp Series
Ausgangstyp Fixed
Nominale Ausgangsspannung (Min/Fix) 1.25V
Ausgang Strom 25mA
Toleranz ±0.2%
Temperatur-Koeffizient 75ppm/°C
Rauschen - 0,1 Hz bis 10 Hz 14μVp-p
Rauschen - 10Hz bis 10kHz 42μVrms
Spannung - Eingang 1.8 V to 5.5 V
Betriebsversorgungsstrom 50μA
Temperaturbereich - Betrieb -40°C to 125°C (TA)
Montage SMD (SMT)
Koffer/Paket SOT-23-3
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1091767-REF3012AIDBZT
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 48 pct.
Stand von Angebot und Nachfrage Balance
Anwendungsbereich Used in Portable Devices, Medical, Test & Measurement
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian REF3012AIDBZT CAD-Modell

Beschreibung

The REF3012AIDBZT from Texas Instruments is a high-precision, low-power, low-voltage dropout voltage reference from their renowned REF30xx family. This product is specifically designed to be versatile and reliable for a wide range of applications, including portable and battery-powered equipment.

With an output voltage of 1.25V, the REF3012AIDBZT provides a stable reference that is essential for high-accuracy analog-to-digital conversions or for setting precise voltage thresholds in various electronic systems. Its impressive low dropout voltage allows it to function optimally even with minimal difference between the supply voltage and the output voltage, ensuring consistent performance under varying power conditions.

The device boasts an excellent temperature coefficient, typically around 50 ppm/°C, which guarantees a consistent output voltage over a wide temperature range. This feature is particularly important for applications that are sensitive to temperature variations and require a stable voltage reference regardless of the environmental conditions.

Texas Instruments has designed the REF3012AIDBZT to have a low supply current, typically 45 µA, which is ideal for power-sensitive applications. The low power consumption contributes to the efficiency of the overall system and extends the battery life in portable devices.

Furthermore, the REF3012AIDBZT comes in a small surface-mount package, the SOT-23, which is suitable for space-constrained applications. The compact form factor, combined with the product's robustness and precision, makes it a preferred choice for designers looking to optimize their board space without compromising on performance.

To ensure reliability, the REF3012AIDBZT is specified for the extended industrial temperature range (-40°C to +125°C), making it a versatile component for industrial applications that may be exposed to harsh operating conditions.

In summary, the REF3012AIDBZT voltage reference from Texas Instruments stands out for its precision, low power consumption, and small footprint, making it an excellent choice for a variety of demanding applications where stable and accurate voltage references are critical.

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
240+ 0.2092$ 50.2080$
515+ 0.1959$ 100.8885$
795+ 0.1893$ 150.4935$
1,140+ 0.1761$ 200.7540$
1,475+ 0.1695$ 250.0125$
1,845+ 0.1628$ 300.3660$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 121,020 Stücke
MOQ: 240 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess