DE
  • EN
  • DE
  • IT

DRV8824PWP

Teil Nr. DRV8824PWP
Hersteller Texas Instruments
Katalog PMIC - Motor Drivers, Controllers
Beschreibung IC MTR DRVR BIPLR 8.2-45V 28SSOP / Bipolar Motor Driver Power MOSFET Logic 28-HTSSOP
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Paket Tube
Produktstatus Active
Motortyp - Schrittmotor Bipolar
Funktion Driver - Fully Integrated, Control and Power Stage
Ausgang Konfiguration Half Bridge (4)
Schnittstelle Logic
Technologie Power MOSFET
Schritt Auflösung 1 ~ 1/32
Anwendungen General Purpose
Strom - Ausgang 1.6A
Spannung - Versorgung 8.2V ~ 45V
Spannung - Last 8.2V ~ 45V
Temperaturbereich - Betrieb -40°C ~ 150°C (TJ)
Montage Typ Surface Mount
Verpackung / Koffer 28-PowerTSSOP (0.173", 4.40mm Width)
Lieferant Gerätepaket 28-HTSSOP
Basis-Produktnummer DRV8824
Standard-Paket 50 pcs
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 585908-DRV8824PWP
Gefälschte Bedrohung auf dem freien Markt 31pct.
Ultra Librarian 3D-Modell Ultra Librarian DRV8824PWP CAD-Modell

Beschreibung

The DRV8824PWP from Texas Instruments is a highly integrated stepper motor driver designed to drive bipolar stepper motors with advanced features and robust performance. This driver IC is an excellent choice for applications requiring precise control of stepper motors, such as 3D printers, CNC machines, robotics, and office automation equipment.

Key Features:

  • Supply Voltage Range: The device operates from 8.2 V to 45 V, providing a versatile power supply range suitable for various stepper motor applications.
  • Output Current: It can deliver up to 1.5 A of output current per coil with sufficient additional cooling, making it capable of driving a wide range of stepper motors.
  • Microstepping: Supports up to 1/32 microstepping, allowing for smoother and more precise motor movement, which is critical for applications requiring fine positioning.
  • Integrated Protection Features: The DRV8824PWP includes overcurrent protection, thermal shutdown, and undervoltage lockout, which enhances the safety and durability of the motor and driver.
  • Package: Housed in a 28-pin HTSSOP package with a PowerPAD™, it offers a compact footprint while ensuring efficient heat dissipation.

Technical Specifications:

  • Logic Voltage (VDD): 2.5 V to 5.25 V
  • Decay Mode: Mixed decay options for improved motion smoothness.
  • Interface: Simple step and direction control interface for easy operation.
  • Thermal Performance: Enhanced thermal performance with integrated PowerPAD™.

With its advanced control features and robust design, the DRV8824PWP stepper motor driver IC from Texas Instruments is an ideal solution for driving stepper motors in high-performance and reliability-critical applications. Whether you're designing a new system or upgrading an existing one, the DRV8824PWP provides the control and flexibility needed to meet your stepper motor requirements.

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
Ab 3.6214$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
105+ 0.4942$ 51.8910$
220+ 0.4624$ 101.7280$
340+ 0.4464$ 151.7760$
485+ 0.4145$ 201.0325$
630+ 0.3986$ 251.1180$
785+ 0.3827$ 300.4195$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 45,900 Stücke
MOQ: 105 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess