DE
  • EN
  • DE
  • IT

MSP430F149IPM

Teil Nr. MSP430F149IPM
Hersteller Texas Instruments
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 16BIT 60KB FLASH 64LQFP / MIXED SIGNAL MICROCONTROLLER
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Texas Instruments
Verpackung Tray
Kernprozessor MSP430
Kerngröße 16-Bit
Geschwindigkeit 8MHz
Konnektivität SPI, UART/USART
Peripheriegeräte POR, PWM, WDT
Anzahl der E/A 48
Programmspeichergröße 60KB (60K x 8 + 256B)
Programmspeicher Typ FLASH
RAM-Größe 2K x 8
Spannung - Versorgung (Vcc/Vdd) 1.8V ~ 3.6V
Datenumwandler A/D 8x12b
Oszillator Typ Internal
Temperaturbereich - Betrieb -40°C ~ 85°C
Montageart SMD
Hersteller Paket 64-LQFP
Lieferant Gerätepaket 64-LQFP (10x10)
Teilnummer Serie MSP430F149
Hersteller Packmenge 160
MSL-Stufe 3 (168 Hours)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 47 pct.
Stand von Angebot und Nachfrage Limited
Win Source Teilenummer 811088-MSP430F149IPM
Ultra Librarian 3D-Modell Ultra Librarian MSP430F149IPM CAD-Modell

Beschreibung

The MSP430F149IPM is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and low power consumption. As part of the MSP430 family, this MCU is designed for efficient and versatile applications in various fields such as industrial, consumer electronics, and automation systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit, reduced instruction set computing (RISC) architecture that provides a balanced combination of speed and power efficiency, making it ideal for battery-powered and portable applications.
  • Integrated Digital and Analog Peripherals: This microcontroller includes a range of built-in peripherals such as digital I/O ports, timers, a 12-bit analog-to-digital converter (ADC), and a USART communication module, which support a wide array of functionalities without the need for external components.
  • Flexible Clock System: The MSP430F149IPM features a versatile clock system that allows for multiple clock sources and low power modes, enabling the MCU to run efficiently with optimized power consumption for the application's demands.
  • Large Memory Capacity: With 60KB of programmable flash memory and 2KB of RAM, this MCU can handle complex programs and data-intensive operations, providing ample space for application code and temporary data storage.
  • In-System Programmable: The flash memory is in-system programmable, which simplifies updates and maintenance by allowing firmware upgrades in the field without needing to remove the MCU from its application environment.
  • Low Power Operation: The MSP430F149IPM excels in power-sensitive applications due to its ability to operate in multiple low-power modes, significantly extending battery life in portable devices.

Applications:

The MSP430F149IPM is highly suitable for applications that require a combination of low power consumption, advanced computational capabilities, and versatile I/O options. It is commonly used in:

  • Sensor systems
  • Portable medical devices
  • Energy management systems
  • Wireless networking devices
  • Handheld consumer electronics

Overall, the MSP430F149IPM from Texas Instruments is a reliable and efficient choice for developers looking to create sophisticated applications with stringent power and space constraints.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
26+ 1.9239$ 50.0214$
56+ 1.8022$ 100.9232$
87+ 1.7413$ 151.4931$
124+ 1.6195$ 200.8180$
161+ 1.5587$ 250.9507$
201+ 1.4978$ 301.0578$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 29,840 Stücke
MOQ: 26 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess