DE
  • EN
  • DE
  • IT
Teil Nr. LM833DR
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung IC OPAMP AUDIO 16MHZ 8SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Texas Instruments
Verpackung Reel - TR
Status Active
Verstärker Typ Audio
Anzahl der Schaltkreise 2
Anstiegsrate 7 V/μs
Verstärkungs-Bandbreitenprodukt (GBP) 16MHz
Strom - Eingangsvorspannung 300nA
Spannung - Eingangsoffset 150μV
Betriebsversorgungsstrom 2.05mA
Kanal-Ausgangsstrom 37mA
Versorgungsspannung - Betrieb ±5 V to 18 V
Temperaturbereich - Betrieb -40°C to 85°C
Montage SMD (SMT)
Koffer/Paket 8-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1055052-LM833DR
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 28 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Audio, Signal Processing
Menge pro Paket 2,500
Ultra Librarian 3D-Modell Ultra Librarian LM833DR CAD-Modell

Beschreibung

The LM833DR from Texas Instruments is a high-performance, dual operational amplifier designed to deliver superior sound quality and powerful output with minimal distortion and noise. This device is a perfect choice for audio applications such as high-fidelity preamplifiers, mixers, and other audio processing circuits where low noise and high dynamic range are paramount.

Key Features:

  • Low Noise: The LM833DR boasts a low noise density of 4.5 nV/√Hz at 1 kHz, which ensures that the audio signal remains clean and clear, preserving the integrity of the original sound.
  • High Gain Bandwidth: With a high gain bandwidth product of 15 MHz, this operational amplifier can handle a wide range of frequencies, making it versatile for various audio applications.
  • Dual Supply Operation: It operates from a dual supply voltage ranging from ±5V to ±15V, providing flexibility in designing audio circuits for different power requirements.
  • Low Total Harmonic Distortion (THD): The LM833DR is designed to have a low THD, which is critical for maintaining audio fidelity and reducing unwanted harmonics in the output signal.

Applications:

  • High-fidelity Audio Pre-amplifiers
  • Professional Audio Mixing Consoles
  • Active Filters and Equalizers
  • Audio Power Amplifiers
  • Cross-over Networks

Package and Quality:

The LM833DR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of the audio industry, ensuring reliability and performance.

Conclusion:

Whether you are designing high-end audio equipment or looking for a reliable op-amp for professional audio applications, the LM833DR from Texas Instruments provides the quality and performance needed to produce exceptional audio results. Its low noise, high bandwidth, and low distortion characteristics make it an ideal choice for audiophiles and professionals alike.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Toshiba Semiconductor and Storage
Ab 7.5672$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
175+ 0.3361$ 58.8175$
420+ 0.2760$ 115.9200$
650+ 0.2680$ 174.2000$
895+ 0.2587$ 231.5365$
1,155+ 0.2506$ 289.4430$
1,550+ 0.2241$ 347.3550$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 51,095 Stücke
MOQ: 175 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess