DE
  • EN
  • DE
  • IT

LM5164DDAT

Teil Nr. LM5164DDAT
Hersteller Texas Instruments
Katalog PMIC - Voltage Regulators - Linear + Switching
Beschreibung 6V to 100V Input 1A Synchronous Buck DC-DC Converter with Ultra-Low IQ
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Höhe 1.7 mm
Länge 4.89 mm
Maximale Einschaltdauer 100 %
Maximale Sperrschichttemperatur (Tj) 150 °C
Maximale Betriebstemperatur 150 °C
Maximale Versorgungsspannung 100 V
Minimale Betriebstemperatur -40 °C
Min. Versorgungsspannung 6 V
Nominaler Versorgungsstrom 600 µA
Anzahl der Ausgänge 1
Anzahl der Pins 8
Ausgang Strom 1 A
Zeitplan B 8542390000
Schalthäufigkeit 1 MHz
Dicke 1.48 mm
Breite 3.9 mm
Win Source Teilenummer 1137467-LM5164DDAT
Kategorien PMIC - Voltage Regulators - Linear+Switching
Hersteller Texas Instruments
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 74 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian LM5164DDAT CAD-Modell

Beschreibung

The LM5164DDAT is a highly efficient, low quiescent current (IQ) synchronous buck converter from the reputable semiconductor manufacturer, Texas Instruments (TI). This advanced power solution is designed to meet the rigorous energy demands of modern electronic applications, providing a compact and reliable source of power conversion.

At the heart of the LM5164DDAT is an innovative design that enables it to operate with a very low IQ of only 10.5 µA, which makes it an ideal choice for battery-powered and energy-sensitive applications. Its wide input voltage range of 3.5 V to 65 V allows for flexible usage in various systems, accommodating a broad spectrum of power supplies and battery voltages.

This buck converter supports an adjustable output voltage range from 1.2 V to 60 V, which can be precisely set to meet the needs of the target application. The device is capable of delivering up to 1 A of continuous output current, ensuring adequate power for a wide array of components and devices.

The LM5164DDAT also boasts a host of protective features to safeguard the system against potential damage. These include cycle-by-cycle current limit, thermal shutdown, undervoltage lockout (UVLO), and a power-good flag that signals when the output voltage is within regulation.

For design flexibility, the LM5164DDAT comes in a small VSSOP-8 package, making it a space-saving option for compact electronic designs. Its high efficiency and low standby power consumption make it a go-to choice for energy-efficient and space-constrained applications such as industrial controls, automotive systems, and smart meters.

Overall, the LM5164DDAT from Texas Instruments stands out as a high-performance, versatile power management solution that delivers both reliability and efficiency, making it an essential component for designers looking to optimize their power systems in a wide range of electronic products.

Meistverkaufte Produkte

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
45+ 1.1792$ 53.0640$
95+ 1.1045$ 104.9275$
145+ 1.0672$ 154.7440$
205+ 0.9926$ 203.4830$
265+ 0.9553$ 253.1545$
330+ 0.9180$ 302.9400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 27,320 Stücke
MOQ: 45 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess