DE
  • EN
  • DE
  • IT

DCV010505DP-U

Teil Nr. DCV010505DP-U
Hersteller Texas Instruments
Katalog Power Supplies Board Mount DCDC Converters
Beschreibung DC DC CONVERTER +/-5V 1W / Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Serie DCV01 (1W)
Paket Tube
Produktstatus Active
Typ Isolated Module
Anzahl der Ausgänge 2
Spannung - Eingang (Min) 4.5V
Spannung - Eingang (Max) 5.5V
Spannung - Ausgang 1 5V
Spannung - Ausgang 2 -5V
Strom - Ausgang (Max) 100mA, 100mA
Leistung (Watt) 1 W
Spannung - Isolierung 1.5 kV
Anwendungen ITE (Commercial)
Eigenschaften OTP, SCP
Temperaturbereich - Betrieb -40°C ~ 85°C
Wirkungsgrad 80%
Montage Typ Surface Mount
Verpackung / Koffer 14-SMD Module, 7 Leads
Größe/Abmessung 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Kontrollfunktionen Enable, Active High
Basis-Produktnummer DCV010505
Standard-Paket 25 pcs
MSL-Stufe 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 584217-DCV010505DP-U
Gefälschte Bedrohung auf dem freien Markt 47pct.
Ultra Librarian 3D-Modell Ultra Librarian DCV010505DP-U CAD-Modell

Beschreibung

Introducing the DCV010505DP-U from Texas Instruments

The DCV010505DP-U is a highly efficient, miniaturized, isolated DC-DC converter module brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This innovative product is designed to offer both precision and reliability for a wide range of applications requiring signal isolation, particularly in industrial and telecom sectors.

Key Features

  • Isolation: The DCV010505DP-U provides 1 kV RMS of isolation for 1 minute, ensuring safety and protection against high voltage transients. This feature is critical for applications that operate in electrically noisy environments or require functional isolation for safety.
  • Output Power: It delivers a regulated output power of 1 W, making it suitable for powering a variety of electronic circuits without the need for additional components.
  • Efficiency: This module boasts a high efficiency, which minimizes power loss and heat generation, thereby enhancing the reliability and lifespan of the device and the overall system.
  • Compact Size: The small footprint of the DCV010505DP-U makes it an excellent choice for space-constrained applications. Its compact design does not compromise on power or performance.
  • Input/Output Voltage: The input voltage range is 4.5 V to 5.5 V, while the output voltage is a stable 5 V, which is ideal for standard digital circuits.

Applications

The DCV010505DP-U is versatile and can be used in a variety of applications, including:

  • Isolated sensor interfaces
  • Industrial control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Telecom subsystems

Quality and Reliability

As with all Texas Instruments products, the DCV010505DP-U is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent requirements for performance and reliability.

Conclusion

Whether you're developing a new industrial control system or upgrading an existing telecom subsystem, the DCV010505DP-U from Texas Instruments provides the isolation, power, and efficiency you need in a compact package. Trust TI to power your innovation with this reliable and versatile DC-DC converter module.

Meistverkaufte Produkte

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Toshiba Semiconductor and Storage
Ab 7.5672$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Analog Devices Inc.
Ab 3.6214$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
2+ 30.9568$ 61.9136$
4+ 25.4005$ 101.6020$
7+ 24.6067$ 172.2469$
9+ 23.8130$ 214.3170$
11+ 23.0192$ 253.2112$
15+ 20.6379$ 309.5685$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 80 Stücke
MOQ: 2 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess