DE
  • EN
  • DE
  • IT

ACH32C-102-T001

Teil Nr. ACH32C-102-T001
Hersteller TDK Corporation
Katalog EMI/RFI Filters (LC, RC Networks)
Beschreibung FILTER LC(T) 1000PF SMD
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Filters
Hersteller TDK Corporation
Verpackung Reel - TR
Status Active
Typ Low Pass
Filter Bestellung 3rd
Technologie LC (T-Type)
Anzahl von Kanälen 1
Dämpfungswert -25dB @ 100MHz to 350MHz
Widerstand - Kanal (Ohm) 0.002
Aktuell 6A
Werte C = 1000pF
ESD-Schutz No
Temperaturbereich - Betrieb -40°C to 125°C
Anwendungen General Purpose
Nennspannung 50V
Montage SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Höhe 0.091" (2.30mm)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 007827-ACH32C-102-T001
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 80 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian ACH32C-102-T001 CAD-Modell

Beschreibung

ACH32C-102-T001 Description

The ACH32C-102-T001 is a reliable electronic component known for its compact design and efficient performance. It is engineered to meet high industry standards, making it suitable for a wide range of applications across various sectors such as consumer electronics, automotive, and telecommunications.

  • Features and Benefits:
  • Compact size for space-saving PCB layout
  • High-performance efficiency
  • Durable and built to withstand various environmental conditions
  • Cost-effective solution for electronic circuit enhancements
  • Applications and Projects:
  • Smart home devices
  • Consumer electronics like smartphones and tablets
  • Automotive infotainment systems
  • Wearable technology

Additional Details: The ACH32C-102-T001 is crafted with precision, ensuring minimal energy loss and optimal heat dissipation. Its robust design enhances the longevity of your devices and provides a seamless integration experience.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Analog Devices Inc.
Ab 3.6214$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Verfügbarkeit: Verfügbarkeit prüfen und Angebot anfordern
Benachrichtigen Sie mich, sobald verfügbar

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum Kostenvoranschlag anfordern

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess