DE
  • EN
  • DE
  • IT
Teil Nr. VNP5N07
Hersteller STMicroelectronics
Katalog PMIC - Power Distribution Switches, Load Drivers
Beschreibung ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET N-CH 70V 5A TO-220
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller STMicroelectronics
Verpackung Tube
Status Obsolete
Schalter Typ General Purpose
Ausgang Konfiguration Low Side
Ausgangstyp N-Channel
Schnittstelle On/Off
Lastspannung (V) 55V (Maximum)
Versorgungsspannung Not Required
Strom - Ausgang (Maximum) 3.5A
Rds Ein 200mOhm (Maximum)
Eingabe Typ Non-Inverting
Eigenschaften Status Flag
Störungsschutz Current Limiting (Fixed), Over Temperature, Over Voltage
Hersteller Paket TO-220-3
Lieferant Gerätepaket TO-220AB
Familie Teilenummer VN*5N
Hersteller Packmenge 50
MSL-Stufe 1 (Unlimited)
Win Source Teilenummer 1279646-VNP5N07
Hersteller Homepage www.st.com
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 39 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian VNP5N07 CAD-Modell

Beschreibung

The VNP5N07 from STMicroelectronics is a high-performance, fully autoprotected Power MOSFET, part of the OMNIFET family. This robust component is designed to handle a continuous current of up to 5A with a 70V drain-source voltage, making it suitable for a wide range of applications, including automotive and industrial systems that require reliable power management solutions.

Key Features

  • Autoprotection: The VNP5N07 comes with built-in overtemperature protection, which safeguards the device against excessive heat build-up. This feature, along with the linear current limiter, thermal shutdown, and overvoltage clamp, ensures the MOSFET operates within safe parameters, providing increased reliability and longevity.
  • High Current Handling: Capable of managing up to 5A of continuous current, this Power MOSFET is suitable for demanding applications that require robust current handling capabilities.
  • High Voltage Tolerance: With a 70V drain-source voltage, the VNP5N07 is well-suited for systems that experience high voltage transients or require high voltage operation.
  • Low On-resistance: The device features low on-state resistance, which enhances its efficiency by minimizing power loss during operation.
  • Logic Level Compatible: This component can be driven directly from microcontrollers or other logic devices, simplifying the design and reducing the need for additional driver circuits.

Applications

The VNP5N07 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as motor drivers, lights, and power management modules.
  • Industrial controls, including solenoid/relay drivers and DC motor controls.
  • Power management tasks in consumer electronics, such as switching regulators.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VNP5N07 is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified under AEC-Q101 standards, ensuring performance and reliability in harsh environments.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Verfügbarkeit: Verfügbarkeit prüfen und Angebot anfordern
Benachrichtigen Sie mich, sobald verfügbar

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum Kostenvoranschlag anfordern

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess