Spezifikationen der Produkte

Kategorien Integrated Circuits (ICs)
Hersteller STMicroelectronics
Serie STM32 F0
Verpackung Tray
Kernprozessor ARM Cortex-M0
Kerngröße 32-Bit
Geschwindigkeit 48MHz
Konnektivität CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripheriegeräte DMA, I2S, POR, PWM, WDT
Anzahl der E/A 37
Programmspeichergröße 128KB (128K x 8)
Programmspeicher Typ FLASH
RAM-Größe 16K x 8
Versorgungsspannung 1.65 V ~ 3.6 V
Datenumwandler A/D 10x12b, D/A 2x12b
Oszillator Typ Internal
Betriebstemperaturbereich -40°C ~ 85°C (TA)
Paket 48-LQFP
Hersteller Paket 48-LQFP (7x7)
Win Source Teilenummer 708351-STM32F072CBT6
Serie TPS series
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Familienname STM32F072CB
Einführung Datum January 13, 2014
ECCN 3A991.a.2
Herkunftsland China, Malaysia, Philippines, Taiwan
Halogenfrei Compliant
Geschätztes EOL-Datum 2032
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 54 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian STM32F072CBT6 CAD-Modell

Beschreibung

STM32F072CBT6 Microcontroller - STMicroelectronics

The STM32F072CBT6 is a high-performance microcontroller from STMicroelectronics, which is part of their extensive STM32F0 series. Designed for cost-sensitive applications, this microcontroller is based on a 32-bit ARM Cortex-M0 CPU and operates at a frequency of up to 48 MHz. Its robust architecture and rich set of peripherals make it ideal for a wide range of applications in industrial, consumer, and home appliances.

This microcontroller comes with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications and software stacks. The integrated Flash memory is complemented by an extensive range of enhanced I/Os and peripherals connected to two APB buses. The device offers up to 55 I/Os, all of which are 5V-tolerant, ensuring compatibility with a broad range of sensors and actuators.

The STM32F072CBT6 features several advanced peripherals, including a 12-bit ADC, two DAC channels, six general-purpose 16-bit timers, and two basic timers, which can be used for various timing-related functions. It also includes communication interfaces such as I2C, SPI, USART, and CAN, enabling the microcontroller to communicate with other devices and form the core of a complex system.

Additionally, the microcontroller supports USB 2.0 full-speed operation, making it suitable for applications that require connectivity with computers and other USB host devices. Its integrated USB 2.0 full-speed interface also includes a dedicated battery charger detection feature, which allows for more efficient charging solutions in battery-powered devices.

Safety and reliability are also key features of the STM32F072CBT6, with a comprehensive set of hardware-based security features including a CRC calculation unit, which is essential for ensuring data integrity in communication protocols. The microcontroller is available in a 48-pin LQFP package, which is both space-saving and offers good thermal performance.

Overall, the STM32F072CBT6 is a versatile and reliable microcontroller that provides a cost-effective solution for a wide range of applications, balancing performance, power consumption, and peripheral integration.

Meistverkaufte Produkte

0.4717$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
ECAD model for NCP3170ADR2G
0.0236$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
ECAD model for BAS516
2.0044$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
ECAD model for AR8033-AL1A
4.0798$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
ECAD model for ULN2803ADW
0.4717$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
17.4265$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
ECAD model for TPSM63606RDLR
7.5463$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
ECAD model for FT230XS-R
1.0455$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
ECAD model for BMM150
0.1533$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
ECAD model for 74HC595D,118
19.5133$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
ECAD model for ADXL103CE
3.5374$
Altera
IC CPLD 128MC 10NS 100TQFP
ECAD model for EPM3128ATC100-10N
7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
ECAD model for FT230XS-U
0.0668$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
ECAD model for NTA4153NT1G
0.5821$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
winsource.productbox.quoteonly
Toshiba Semiconductor and Storage
ECAD model for TC358743XBG

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
40+ 1.2971$ 51.8840$
85+ 1.2150$ 103.2750$
130+ 1.1739$ 152.6070$
185+ 1.0918$ 201.9830$
240+ 1.0508$ 252.1920$
300+ 1.0098$ 302.9400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Verfügbarkeit: 40,570 Stücke
MOQ: 40 Stück
Inkrement bestellen : 1 winsource.unit.piece
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

Kategorien

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention