DE
  • EN
  • DE
  • IT

STLM75DS2F

Teil Nr. STLM75DS2F
Hersteller STMicroelectronics
Katalog Temperature Sensors, Transducers
Beschreibung SENSOR TEMP I2C/SMBUS 8MSOP
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller STMicroelectronics
Nein 267185
Standard-Paket 1
Kategorie Sensors Transducers
Familie Temperature Sensors Transducers
Verpackung Reel
Sensor-Typ Digital Local
Messung der Temperatur - lokal -55°C ~ 125°C
Ausgangstyp I²C/SMBus
Betriebsspannung 2.7 V ~ 5.5 V
Auflösung 8 b
Eigenschaften Output Switch Programmable Limit Shutdown Mode Standby Mode
Genauigkeit - am höchsten (am niedrigsten) ±2°C (±3°C)
Test Bedingung -25°C ~ 100°C (-55°C ~ 125°C)
Betriebstemperaturbereich -55°C ~ 125°C
Paket 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Hersteller Gerätepaket 8-MSOP
Katalog Temperature Monitoring System
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 037757-STLM75DS2F
Familienname STLM75
Einführung Datum December 23, 2005
ECCN EAR99
Herkunftsland Malaysia
Halogenfrei Compliant
Geschätztes EOL-Datum 2022
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 61 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian STLM75DS2F CAD-Modell

Beschreibung

The STLM75DS2F is a high-precision digital temperature sensor designed by STMicroelectronics. This sensor is engineered to provide accurate temperature readings with a digital output. It is ideal for a wide range of applications, including personal computers, electronics, industrial systems, and environmental monitoring.

Key Features

  • Accuracy: The STLM75DS2F boasts an exceptional temperature accuracy of ±3°C maximum over the temperature range of -55°C to +125°C. This level of precision ensures reliable and consistent temperature monitoring.
  • Digital Interface: It comes with an I2C/SMBus serial interface which makes it easy to integrate into various systems without the need for complex wiring or analog-to-digital conversion.
  • Programmable Resolution: The sensor supports a programmable resolution of 9 to 12 bits, allowing users to optimize the balance between resolution and measurement speed according to their specific needs.
  • Low Power Consumption: Designed for efficiency, the STLM75DS2F operates with very low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Programmable Alarm: An integrated programmable temperature alarm feature with a standalone pin provides immediate alerts for temperatures outside the set thresholds, enhancing system safety and response.

Applications

The versatility of the STLM75DS2F makes it a perfect choice for a variety of applications. It can be used in:

  • System thermal management
  • Personal computers and servers
  • Office electronics
  • Industrial controls and robotics
  • Environmental monitoring systems

Product Specifications

Parameter Value
Accuracy ±3°C max
Temperature Range -55°C to +125°C
Supply Voltage 2.7V to 5.5V
Interface I2C/SMBus
Resolution 9 to 12 bits (programmable)

With its robust features and flexible applications, the STLM75DS2F from STMicroelectronics stands out as a superior choice for precise temperature measurement solutions.

Sie könnten auch interessiert sein an

STMicroelectronics
SENSOR TEMP RATIOMETRIC TO92-3
Ab 0.2970$

Meistverkaufte Produkte

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
120+ 0.4334$ 52.0080$
285+ 0.3556$ 101.3460$
440+ 0.3445$ 151.5800$
600+ 0.3334$ 200.0400$
780+ 0.3223$ 251.3940$
1,040+ 0.2889$ 300.4560$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 13,975 Stücke
MOQ: 120 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess