DE
  • EN
  • DE
  • IT

MC34063EBD-TR

Teil Nr. MC34063EBD-TR
Hersteller STMicroelectronics
Katalog PMIC - Voltage Regulators - DC DC Switching Regulators
Beschreibung IC REG BUCK BOOST INV ADJ 8SOIC
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller STMicroelectronics
Verpackung Reel - TR
Status Active
Zweck Step-Up, Step-Down
Topologie Buck, Boost
Ausgangstyp Adjustable
Anzahl der Ausgänge 1
Minimale Eingangsspannung 3V
Maximale Eingangsspannung 40V
Nominale Ausgangsspannung (Min/Fix) 1.25V
Maximale Ausgangsspannung 38V
Ausgang Strom 1.5A (Switch)
Frequenz - Schalten 100kHz
Synchron-Gleichrichter No
Temperaturbereich - Betrieb -40°C to 125°C (TA)
Montage SMD (SMT)
Koffer/Paket 8-SO
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 022677-MC34063EBD-TR
Familienname MC34063EB
Einführung Datum March 16, 2001
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2025
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 53 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian MC34063EBD-TR CAD-Modell

Beschreibung

Product Overview: MC34063EBD-TR

The MC34063EBD-TR is a versatile switching regulator IC designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IC is a monolithic control circuit containing the primary functions required for DC-DC converters. The device is designed to be flexible and is suitable for a wide range of applications, including step-up, step-down, and voltage-inverting applications with a minimum number of external components.

Key Features

  • Adjustable Output Voltage: The MC34063EBD-TR allows for an adjustable output voltage, providing design flexibility to cater to various application requirements.
  • Wide Input Voltage Range: This IC operates with an input voltage range from 3 V to 40 V, making it suitable for applications with varying power supplies.
  • High Precision: It features a reference voltage precision of ±2% which ensures accurate output voltage regulation.
  • Low Standby Current: The quiescent current is low, resulting in minimal power consumption when the device is in standby mode.
  • Output Switch Current: The internal output switch can handle currents of up to 1.5 A without the need for external transistors, simplifying the design and reducing component count.
  • Frequency Operation: The oscillator frequency is set via an external resistor and capacitor, with a typical frequency of 100 kHz.

Applications

The MC34063EBD-TR is highly versatile, making it an ideal choice for a variety of applications, such as:

  • Power supplies for portable devices
  • Automotive applications
  • Step-up power converters
  • Step-down (buck) regulators
  • Inverting power supplies
  • LED drivers

Package and Quality

STMicroelectronics packages the MC34063EBD-TR in a compact SO-8 package, which is suitable for space-constrained applications. The product is also available in tape and reel packaging, making it ideal for automated assembly lines. Additionally, it meets the stringent quality standards expected from STMicroelectronics, ensuring reliability and performance in demanding environments.

With its robust design, comprehensive features, and wide application range, the MC34063EBD-TR is a highly effective solution for designers looking to implement efficient power conversion in their electronic projects.

Meistverkaufte Produkte

Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
305+ 0.1641$ 50.0505$
745+ 0.1347$ 100.3515$
1,150+ 0.1305$ 150.0750$
1,585+ 0.1263$ 200.1855$
2,050+ 0.1220$ 250.1000$
2,745+ 0.1094$ 300.3030$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 105,850 Stücke
MOQ: 305 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess