DE
  • EN
  • DE
  • IT

STF202-22T1

Teil Nr. STF202-22T1
Hersteller ON Semiconductor
Katalog EMI/RFI Filters (LC, RC Networks)
Beschreibung USB Filter with ESD Protection | FILTER RC(PI) 22 OHM/68PF SMD
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Filters
Hersteller ON Semiconductor
Verpackung Cut Tape (CT)
Status Obsolete
Typ Low Pass
Filter Bestellung 2nd
Technologie RC (Pi)
Anzahl von Kanälen 2
Widerstand - Kanal (Ohm) 22
Werte R = 22Ohms, C = 68pF
ESD-Schutz Yes
Temperaturbereich - Betrieb -55°C ~ 125°C
Anwendungen USB
Montageart SMD
Hersteller Paket SC-74, SOT-457
Teile Dimension 0.118" L x 0.059" W (3.00mm x 1.50mm)
Höhe 0.043" (1.09mm)
Hersteller Packmenge 1
MSL-Stufe 1 (Unlimited)
Win Source Teilenummer 1260947-STF202-22T1
Hersteller Homepage www.onsemi.com
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 57 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D-Modell Ultra Librarian STF202-22T1 CAD-Modell

Beschreibung

The STF202-22T1 is a highly integrated device from ON Semiconductor, designed to provide a robust USB interface protection solution. This product is specifically tailored to safeguard sensitive USB data and power lines from various electrical threats such as electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE).

Featuring a combination of low-capacitance diodes for high-speed data line protection and a Zener diode to protect the USB VBUS line, the STF202-22T1 ensures the integrity of data transmission while maintaining signal integrity. The device is capable of withstanding ESD events up to ±15kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for USB ports.

With its compact SOT-23-6 package, the STF202-22T1 minimizes the required PCB space, making it an ideal choice for space-constrained applications. Its low loading capacitance makes it suitable for high-speed USB 1.1 and 2.0 interface protection without compromising data throughput or causing signal degradation.

The STF202-22T1 also features low leakage current, ensuring minimal power consumption when the device is in standby mode, thereby contributing to the overall energy efficiency of the end product. Its robust design and high surge capability make it an excellent choice for a wide range of applications, including consumer electronics, portable devices, and industrial equipment where USB connectivity is essential.

Overall, the ON Semiconductor STF202-22T1 is a highly reliable and effective solution for protecting USB interfaces from the challenges of ESD and other transient voltage events. Designers and engineers will appreciate its ease of integration, performance, and the peace of mind it provides in safeguarding their products' USB connections.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
240+ 0.2091$ 50.1840$
515+ 0.1959$ 100.8885$
795+ 0.1893$ 150.4935$
1,140+ 0.1761$ 200.7540$
1,480+ 0.1694$ 250.7120$
1,845+ 0.1628$ 300.3660$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 18,860 Stücke
MOQ: 240 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess