DE
  • EN
  • DE
  • IT

SESD9L5.0ST5G

Teil Nr. SESD9L5.0ST5G
Hersteller ON Semiconductor
Katalog TVS - Diodes
Beschreibung TVS DIODE 5VWM 9.8VC SOD923 / 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Circuit Protection>TVS - Diodes
Mfr onsemi
Paket Tape & Reel
Typ Zener
Unidirektionale Kanäle 1
Spannung - Reverse Standoff (Typ) 5V (Max)
Spannung - Durchbruch (Min) 5.4V
Spannung - Klemmen (Max) @ Ipp 9.8V
Strom - Spitzenimpuls (10/1000µs) 1A (8/20µs)
Schutz von Stromleitungen No
Anwendungen General Purpose
Kapazität @ Frequenz 0.5pF @ 1MHz
Temperaturbereich - Betrieb -55°C ~ 150°C (TJ)
Montage SMD (SMT)
Verpackung / Koffer SOD-923
Lieferant Gerätepaket SOD-923
Basis-Produktnummer SESD9
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Andere Namen SESD9L5.0ST5GOSTR,2156-SESD9L5.0ST5G-OS,SESD9L5.0ST5G-ND,SESD9L5.0ST5GOSDKR,ONSONSSESD9L5.0ST5G,SESD9L5.0ST5GOSCT
Standard-Paket 8,000
Win Source Teilenummer 968155-SESD9L5.0ST5G
Gefälschte Bedrohung auf dem freien Markt 57 pct.
Ultra Librarian 3D-Modell Ultra Librarian SESD9L5.0ST5G CAD-Modell

Beschreibung

ON Semiconductor SESD9L5.0ST5G - ESD Protection Diode

The SESD9L5.0ST5G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This robust protection device is a must-have for any application where data integrity and component longevity are of paramount importance.

Key Features

  • Low Clamping Voltage: The SESD9L5.0ST5G offers an extremely low clamping voltage, ensuring that sensitive components are well-protected from the damaging effects of ESD events.
  • High Surge Capability: With a surge capability that meets or exceeds the IEC61000-4-2 Level 4 standard, this diode is capable of withstanding ESD strikes of ±8 kV (contact discharge) and ±15 kV (air discharge), providing robust protection for your electronic devices.
  • Small Package Footprint: The device comes in an ultra-small SOD-923 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance.
  • Fast Response Time: The SESD9L5.0ST5G boasts an extremely fast response time, ensuring that it reacts almost instantaneously to transient events, thus providing immediate protection to downstream components.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, which is critical for battery-powered applications.

Applications

The ON Semiconductor SESD9L5.0ST5G is ideal for a wide range of applications where ESD protection is crucial. These include:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI 1.3 and 1.4, DisplayPort, and Thunderbolt interface protection
  • Smartphones, tablets, and other portable electronics
  • Digital cameras and audio devices
  • Wearable technology

ON Semiconductor's commitment to quality ensures that the SESD9L5.0ST5G ESD protection diode is a reliable choice for safeguarding your electronics from the potentially devastating effects of ESD. By incorporating this diode into your designs, you can enhance the durability and reliability of your products, providing peace of mind for both you and your customers.

Meistverkaufte Produkte

Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
175+ 0.2911$ 50.9425$
420+ 0.2389$ 100.3380$
650+ 0.2314$ 150.4100$
895+ 0.2239$ 200.3905$
1,155+ 0.2165$ 250.0575$
1,550+ 0.1941$ 300.8550$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 156,528 Stücke
MOQ: 175 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess