DE
  • EN
  • DE
  • IT

NLV17SZ04DFT2G

Teil Nr. NLV17SZ04DFT2G
Hersteller ON Semiconductor
Katalog Logic - Gates and Inverters
Beschreibung IC INVERTER 1CH 1-INP SC88A
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Serie Automotive, AEC-Q100, 17SZ
Paket Tape & Reel
Produktstatus Active
Logik Typ Inverter
Anzahl der Schaltkreise 1
Anzahl der Eingänge 1
Spannung - Versorgung 1.65V ~ 5.5V
Strom - Ruhestrom (Max) 1 µA
Strom - Ausgang High, Low 32mA, 32mA
Max. Ausbreitungsverzögerung @ V, Max CL 4.3ns @ 5V, 50pF
Temperaturbereich - Betrieb -55°C ~ 125°C
Montage Typ Surface Mount
Lieferant Gerätepaket SC-88A (SC-70-5/SOT-353)
Verpackung / Koffer 5-TSSOP, SC-70-5, SOT-353
Basis-Produktnummer 17SZ04
Standard-Paket 3,000 pcs
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Teilenummer 887434-NLV17SZ04DFT2G
Gefälschte Bedrohung auf dem freien Markt 31pct.
Ultra Librarian 3D-Modell Ultra Librarian NLV17SZ04DFT2G CAD-Modell

Beschreibung

Product Overview: NLV17SZ04DFT2G from ON Semiconductor

The NLV17SZ04DFT2G is a high-performance, single inverter gate designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is part of ON Semiconductor's extensive range of logic gate products that are known for their reliability and efficiency. It is specifically engineered to meet the stringent requirements of automotive and industrial applications.

Key Features

  • Logic Type: Single Inverter Gate
  • Supply Voltage Range: 1.65V to 5.5V, accommodating a wide range of applications and ensuring compatibility with both low-voltage and standard logic level systems.
  • High Tolerance: Capable of operating within a temperature range of -55°C to +125°C, making it suitable for harsh environments.
  • Output Drive Capability: Offers a ±24 mA output drive at 3.3V, providing robust drive power for connected components.
  • Package: Comes in a small, space-saving SC-88A (SOT-353) package, which is ideal for compact circuit designs.
  • Automotive Qualified: This product is AEC-Q100 qualified, ensuring that it meets the automotive industry's reliability standards for electronic components.

Applications

The NLV17SZ04DFT2G is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management circuits
  • Signal processing
  • Logic level translation

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NLV17SZ04DFT2G adheres to several environmental standards, including:

  • Pb-Free and RoHS compliant
  • Halogen-free

With its robust design and versatile functionality, the NLV17SZ04DFT2G from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable single inverter gate into their automotive or industrial electronic systems. Its compliance with environmental standards and automotive qualifications further underscores its suitability for demanding applications.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Toshiba Semiconductor and Storage
Ab 7.5672$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
19+ 2.7273$ 51.8187$
45+ 2.2378$ 100.7010$
70+ 2.1678$ 151.7460$
96+ 2.0979$ 201.3984$
124+ 2.0280$ 251.4720$
165+ 1.8182$ 300.0030$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 80,000 Stücke
MOQ: 19 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess