DE
  • EN
  • DE
  • IT

NL17SZ06DFT2G

Teil Nr. NL17SZ06DFT2G
Hersteller ON Semiconductor
Katalog Logic - Gates and Inverters
Beschreibung IC INVERTER SGL OPEN DRN SOT353
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Logik Typ Inverter
Anzahl der Schaltkreise 1
Anzahl der Eingänge 1
Eigenschaften Open Drain
Versorgungsspannung - Betrieb 1.65 V to 5.5 V
Strom - Ruhestrom (Max) 1μA
Strom - Ausgang High, Low -, 32mA
Max. Ausbreitungsverzögerung @ V, Max CL 3ns @ 5V, 50pF
Temperaturbereich - Betrieb -55°C to 125°C
Montage SMD (SMT)
Koffer/Paket SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 025413-NL17SZ06DFT2G
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 49 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian NL17SZ06DFT2G CAD-Modell

Beschreibung

The NL17SZ06DFT2G is a high-performance single inverter produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to deliver precision logic signal inversion with a high degree of reliability and efficiency, making it an ideal choice for a wide range of applications in modern electronic circuits.

Key Features:

  • Logic Type: CMOS
  • Output Type: Push-Pull
  • Voltage - Supply: 1.65V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-88A, SOT-353
  • Propagation Delay: 2.6ns at 5V
  • Current - Output High, Low: 32mA, 32mA
  • Logic Level - Low: 0.5V (Max) at Vcc = 1.65V
  • Logic Level - High: 1.15V (Min) at Vcc = 1.65V

The NL17SZ06DFT2G is designed for optimal performance in a compact SC-88A, SOT-353 package, ensuring minimal footprint on PCBs and making it suitable for space-constrained applications. Its wide operating voltage range of 1.65V to 5.5V allows for use in various logic level environments, and its low power consumption makes it an energy-efficient choice for battery-operated devices.

With its fast propagation delay of only 2.6ns at 5V, the NL17SZ06DFT2G is capable of high-speed operation, which is critical in timing-sensitive applications. The push-pull output ensures a strong signal drive capability with 32mA current for both high and low outputs, thus providing robust signal transmission and reducing the risk of signal loss.

Furthermore, the device is characterized for operation from -55°C to +125°C, which guarantees functionality across a broad range of temperature conditions. This feature makes the NL17SZ06DFT2G suitable for industrial, automotive, and military applications where extreme temperatures are commonplace.

ON Semiconductor's commitment to quality and performance is evident in the NL17SZ06DFT2G, making it a trusted component for designers and engineers seeking to build reliable and efficient electronic systems.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Toshiba Semiconductor and Storage
Ab 7.5672$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
1,510+ 0.0383$ 57.8330$
3,665+ 0.0316$ 115.8140$
5,685+ 0.0305$ 173.3925$
7,815+ 0.0296$ 231.3240$
10,125+ 0.0286$ 289.5750$
13,515+ 0.0256$ 345.9840$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 163,545 Stücke
MOQ: 1510 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess