DE
  • EN
  • DE
  • IT

NJVMJD45H11RLG

Teil Nr. NJVMJD45H11RLG
Hersteller ON Semiconductor
Katalog RF Transistors (BJT)
Beschreibung TRANS PNP 80V 8A DPAK / Bipolar (BJT) Transistor PNP 80 V 8 A 40MHz 1.75 W Surface Mount DPAK
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Serie Automotive, AEC-Q101
Paket Tape & Reel (TR)
Transistor Typ PNP
Strom - Kollektor (Ic) (Max) 8 A
Spannung - Kollektor-Emitter-Durchbruch (Max) 80 V
Vce Sättigung (Max) @ Ib, Ic 1V @ 400mA, 8A
Strom - Kollektorabschaltung (Max) 10µA
DC-Stromverstärkung (hFE) (Min) @ Ic, Vce 60 @ 2A, 1V
Leistung - Max 1.75 W
Frequenz - Übergang 40MHz
Temperaturbereich - Betrieb 150°C (TJ)
Montage SMD (SMT)
Verpackung / Koffer TO-252-3, DPak (2 Leads + Tab), SC-63
Lieferant Gerätepaket DPAK
Basis-Produktnummer NJVMJD45
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Andere Namen 2156-NJVMJD45H11RLG-OS,488-NJVMJD45H11RLGTR,ONSONSNJVMJD45H11RLG
Standard-Paket 1,800
Win Source Teilenummer 969530-NJVMJD45H11RLG
Gefälschte Bedrohung auf dem freien Markt 77 pct.
Ultra Librarian 3D-Modell Ultra Librarian NJVMJD45H11RLG CAD-Modell

Beschreibung

The NJVMJD45H11RLG from ON Semiconductor is a robust power transistor that is designed to deliver high performance for a wide range of applications. This device is part of the MJD series, which is renowned for its high quality and reliability. The NJVMJD45H11RLG is specifically engineered to handle high power and current, making it an ideal choice for power regulation tasks.

Product Features:

  • High Collector-Emitter Voltage (VCEO): This transistor can withstand a high collector-emitter voltage, ensuring stable operation in circuits that experience high voltage conditions.
  • High Collector Current (IC): With a high collector current rating, the NJVMJD45H11RLG can control larger amounts of current, making it suitable for power-hungry applications.
  • Low Saturation Voltage: The device exhibits a low saturation voltage, which helps to reduce power loss and improve efficiency during operation.
  • Fast Switching Speed: The fast switching capability of this transistor allows for efficient operation in circuits that require quick transitions between on and off states.
  • Complementary PNP Type Available: The NJVMJD45H11RLG has a complementary PNP type transistor available, which is useful for creating push-pull amplifier configurations and other complementary pair applications.

Applications:

The NJVMJD45H11RLG is versatile and can be used in a variety of electronic circuits and systems. Some of the common applications include:

  • Power Supply Regulation
  • Motor Control Circuits
  • Audio Amplifiers
  • Switching Regulators
  • DC-DC Converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the NJVMJD45H11RLG is no exception. This product is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure its performance and reliability in demanding environments.

Whether you're designing a new power circuit or looking to upgrade an existing system, the NJVMJD45H11RLG from ON Semiconductor is a reliable and efficient choice that won't disappoint.

Meistverkaufte Produkte

Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
115+ 0.4511$ 51.8765$
275+ 0.3702$ 101.8050$
420+ 0.3586$ 150.6120$
580+ 0.3470$ 201.2600$
750+ 0.3355$ 251.6250$
1,000+ 0.3008$ 300.8000$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 1,685 Stücke
MOQ: 115 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess