DE
  • EN
  • DE
  • IT

MPS2907ARLRPG

Teil Nr. MPS2907ARLRPG
Hersteller ON Semiconductor
Katalog Transistors (BJT) - Single
Beschreibung TRANS PNP 60V 0.6A TO-92
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller ON Semiconductor
Verpackung AMMO PACKAGE
Status Obsolete(EOL)
Transistor-Polarität PNP
Maximaler Strom Kollektor 600mA
VCEO Maximale Kollektor-Emitter-Durchbruchsspannung 60V
Max Vce (sat) 1.6V @ 50mA, 500mA
Kollektor-Abschaltstrom (Max) 10nA (ICBO)
Typische Verstärkung (hFE) (Min) 100 @ 150mA, 10V
Maximale Verlustleistung 625mW
Frequenz - Übergang 200MHz
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage Through Hole
Koffer/Paket TO-92-3
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 059485-MPS2907ARLRPG
Ultra Librarian 3D-Modell Ultra Librarian MPS2907ARLRPG CAD-Modell

Beschreibung

ON Semiconductor MPS2907ARLRPG - PNP General Purpose Transistor

The MPS2907ARLRPG is a PNP bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. Manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions, this device is known for its reliability and performance in a variety of electronic circuits.

This transistor comes in a TO-92 package, which is a widely used through-hole mounting design. The package is compact and provides a good balance of power handling and ease of use, making it suitable for prototyping and mass production environments. The MPS2907ARLRPG is characterized by its high current gain bandwidth product and low leakage current, making it an excellent choice for audio amplifiers, signal processing, and power management applications.

Key Features:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: TO-92, a popular through-hole configuration
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Base Voltage (VCBO): 60V
  • Emitter Base Voltage (VEBO): 5V
  • Collector Current (IC): Up to 600 mA
  • Power Dissipation (PD): 625 mW
  • DC Current Gain (hFE): High, ensuring efficient current amplification
  • Operating Junction Temperature Range: -55°C to +150°C
  • Polarity: PNP, suitable for negative side switching

The MPS2907ARLRPG transistor is ideal for a range of applications, including but not limited to, switching and amplification in consumer electronics, automotive modules, power regulation systems, and other electronic devices requiring a robust and efficient PNP transistor. Its ability to handle relatively high currents while maintaining a low saturation voltage drop makes it particularly useful for low-voltage applications where power efficiency is crucial.

ON Semiconductor's commitment to quality ensures that each MPS2907ARLRPG transistor meets stringent standards, providing designers with a dependable component that can be used in both experimental projects and commercial products. With its combination of features, the MPS2907ARLRPG is a versatile component that enhances the performance and reliability of electronic circuits.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Analog Devices Inc.
Ab 3.6214$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
385+ 0.1310$ 50.4350$
935+ 0.1075$ 100.5125$
1,440+ 0.1042$ 150.0480$
1,985+ 0.1008$ 200.0880$
2,570+ 0.0974$ 250.3180$
3,435+ 0.0874$ 300.2190$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 5,300 Stücke
MOQ: 385 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess