DE
  • EN
  • DE
  • IT

MMBTA06LT1G

Teil Nr. MMBTA06LT1G
Hersteller ON Semiconductor
Katalog Transistors (BJT) - Single
Beschreibung TRANS NPN 80V 0.5A SOT23
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Transistor-Polarität NPN
Maximaler Strom Kollektor 500mA
VCEO Maximale Kollektor-Emitter-Durchbruchsspannung 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Kollektor-Abschaltstrom (Max) 100nA
Typische Verstärkung (hFE) (Min) 100 @ 100mA, 1V
Maximale Verlustleistung 225mW
Frequenz - Übergang 100MHz
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket SOT-23-3 (TO-236)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 023790-MMBTA06LT1G
Familienname MMBTA06L
Einführung Datum May 31, 2009
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 70 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Industrial, Power Management
Ultra Librarian 3D-Modell Ultra Librarian MMBTA06LT1G CAD-Modell

Beschreibung

MMBTA06LT1G from ON Semiconductor is a single bipolar junction transistor commonly considered for general-purpose switching and amplification tasks in compact electronic designs. Engineers often evaluate parts in this category for signal handling, interface stages, driver functions, and low-power control circuits used across industrial controls, consumer electronics, embedded systems, and repair applications. Its small-form-factor positioning makes it relevant where board space and cost efficiency matter, while the ON Semiconductor brand may make it attractive for teams seeking established supply-chain support. Because the submitted lifecycle status is unknown, designers should treat long-term availability as unconfirmed and verify current production status before committing to new designs or volume procurement. RoHS compliance information is not available from the provided input, so environmental compliance should also be confirmed through the latest manufacturer datasheet, part-level compliance declaration, or authorized distributor records. For engineering, maintenance, or sourcing teams, this part is best approached with a verification-first process covering lifecycle, compliance, and current inventory.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
3,015+ 0.0166$ 50.0490$
6,455+ 0.0155$ 100.0525$
10,000+ 0.0150$ 150.0000$
14,390+ 0.0139$ 200.0210$
18,660+ 0.0134$ 250.0440$
23,260+ 0.0129$ 300.0540$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 681,047 Stücke
MOQ: 3015 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess