DE
  • EN
  • DE
  • IT
Teil Nr. J202
Hersteller ON Semiconductor
Katalog JFETs (Junction Field Effect)
Beschreibung JFET N-CH 40V TO92-3
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Paket Bulk
Produktstatus Obsolete
FET-Typ N-Channel
Spannung - Durchbruch (V(BR)GSS) 40 V
Strom - Drain (Idss) @ Vds (Vgs=0) 900 µA @ 20 V
Spannung - Abschaltung (VGS aus) @ Id 800 mV @ 10 nA
Leistung - Max 625 mW
Temperaturbereich - Betrieb -55°C ~ 150°C (TJ)
Montage Typ Through Hole
Verpackung / Koffer TO-226-3, TO-92-3 (TO-226AA)
Lieferant Gerätepaket TO-92-3
Basis-Produktnummer J202
Standard-Paket 2,000 pcs
Feuchte-Empfindlichkeitsstufe (MSL) 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Teilenummer 608644-J202
Gefälschte Bedrohung auf dem freien Markt 66pct.
Ultra Librarian 3D-Modell Ultra Librarian J202 CAD-Modell

Beschreibung

The J202 is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, renowned for its exceptional quality and reliability. Designed for amplification and switching applications, the J202 offers a superb balance of low noise, high input impedance, and low leakage current, making it an ideal choice for a variety of electronic circuits.

Key Features

  • High Input Impedance: The J202 boasts a high input impedance, which minimizes the loading effect on preceding stages of a circuit, thereby preserving signal integrity.
  • Low Noise: With its low noise characteristics, the J202 ensures a clean and precise amplification, crucial for audio applications and sensitive instrumentation.
  • Low Leakage Current: The minimal leakage current of the J202 helps in maintaining the stability of the circuit, especially in analog switches and chopper stabilizers.
  • Versatility: The J202 is versatile and can be used in a wide range of applications, including analog switches, choppers, commutators, and amplifiers.
  • TO-92 Package: The transistor is available in a TO-92 package, a widely used through-hole mounting package that is easy to handle and integrate into various PCB designs.

Applications

The ON Semiconductor J202 is suitable for a diverse array of applications. Its high input impedance and low noise make it excellent for use in audio amplifiers and preamplifiers. Its precision and reliability are valued in instrumentation amplifiers, where signal fidelity is paramount. Additionally, its low leakage current characteristics make it a solid choice for switching applications, including analog switches and sample-and-hold circuits.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 40 V
Gate-Source Voltage (VGS) -40 V
Continuous Drain Current (ID) 50 mA
Power Dissipation (PD) 350 mW

With its robust performance and ON Semiconductor's commitment to quality, the J202 is a reliable and efficient solution for your circuit design needs.

Sie könnten auch interessiert sein an

ON Semiconductor
JFET N-CH 40V TO92-3
Brauchen Sie mehr? E-Mail uns

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Verfügbarkeit: Verfügbarkeit prüfen und Angebot anfordern
Benachrichtigen Sie mich, sobald verfügbar

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum Kostenvoranschlag anfordern

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess