DE
  • EN
  • DE
  • IT

ESD9X5.0ST5G

Teil Nr. ESD9X5.0ST5G
Hersteller ON Semiconductor
Katalog TVS - Diodes
Beschreibung TVS DIODE 5VWM 12.3VC SOD923
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller ON Semiconductor
Verpackung Reel - TR
Status Active
Typ Zener
Unidirektionale Kanäle 1
STAND-OFF Spannung (Vwm) 5V (Max)
Minimale Durchschlagsspannung 6.2V
Maximale Klemmenspannung 12.3V
Impulsspitzenstrom (Ippm) 8.7A (8/20μs)
Verlustleistung - Pd 107W
Anwendungen General Purpose
Kapazität @ Frequenz 65pF @ 1MHz
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket SOD-923
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 015697-ESD9X5.0ST5G
Familienname ESD9X5.0S
Einführung Datum March 31, 2006
ECCN EAR99
Herkunftsland China, Morocco
Halogenfrei Compliant
Geschätztes EOL-Datum 2025
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 86 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian ESD9X5.0ST5G CAD-Modell

Beschreibung

Product Overview: ESD9X5.0ST5G by ON Semiconductor

The ESD9X5.0ST5G is an advanced ESD protection device from ON Semiconductor, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is a must-have for any circuit where the risk of sudden voltage spikes can compromise the integrity of the system.

Key Features

  • Transient Protection: The ESD9X5.0ST5G offers excellent transient voltage suppression with a clamping voltage low enough to protect sensitive circuits from ESD strikes, ensuring the reliability and longevity of your electronic devices.
  • Low Capacitance: With its low loading capacitance, this device is particularly suited for protecting high-speed data lines without compromising signal integrity, making it ideal for applications such as USB and HDMI interfaces.
  • Small Package Size: The component is housed in a compact SOD-923 package, which is optimized for space-constrained applications, allowing designers to incorporate ESD protection into their designs without worrying about board space.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the ESD9X5.0ST5G is built to meet high-quality standards, providing a reliable solution for ESD protection.

Applications

The ESD9X5.0ST5G is versatile and can be used across a wide range of applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Computer Peripherals
  • Consumer Electronics
  • Network Devices
  • Telecommunication Systems

Technical Specifications

The device features a 5.0V working voltage, which is suitable for protecting many standard logic level and power supply interfaces. It is characterized by a fast response time to ESD strikes, ensuring that the protected components are shielded promptly from any harmful voltage transients.

In summary, the ESD9X5.0ST5G from ON Semiconductor is a top-of-the-line solution for ESD protection, combining low capacitance, high reliability, and a compact form factor, making it an ideal choice for designers looking to enhance the durability of their electronic products.

Meistverkaufte Produkte

Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
2,130+ 0.0235$ 50.0550$
4,550+ 0.0220$ 100.1000$
7,080+ 0.0212$ 150.0960$
10,105+ 0.0198$ 200.0790$
13,160+ 0.0190$ 250.0400$
16,395+ 0.0183$ 300.0285$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 987,100 Stücke
MOQ: 2130 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess