DE
  • EN
  • DE
  • IT

PESD5V0L1BA,115

Teil Nr. PESD5V0L1BA,115
Hersteller NXP
Katalog TVS - Diodes
Beschreibung TVS DIODE 5VWM 33VC SOD323
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Typ Zener
Bidirektionale Kanäle 1
STAND-OFF Spannung (Vwm) 5V (Max)
Minimale Durchschlagsspannung 7V
Maximale Klemmenspannung 33V
Impulsspitzenstrom (Ippm) 15A (8/20μs)
Verlustleistung - Pd 500W
Anwendungen General Purpose
Kapazität @ Frequenz 75pF @ 1MHz
Temperaturbereich - Betrieb -65°C to 150°C (TA)
Montage SMD (SMT)
Koffer/Paket SOD-323
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 096110-PESD5V0L1BA,115
Rohmaterialien Based on silicon element (Si) ; Blue-grey metallic luster
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 78 pct.
Stand von Angebot und Nachfrage Sufficient
ECAD-Modelle Contact us to download
Sicherheitsdatenblatt (MSDS) Get Access
Ultra Librarian 3D-Modell Ultra Librarian PESD5V0L1BA,115 CAD-Modell

Beschreibung

Overview of NXP PESD5V0L1BA,115

The NXP PESD5V0L1BA,115 is a state-of-the-art ESD protection device designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events. This compact and efficient component is part of NXP's portfolio of ESD protection devices, which are widely recognized for their high-quality and reliability. It is specifically engineered to protect one signal line with a low clamping voltage.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, which is essential for protecting modern electronic components that are sensitive to high voltage levels during ESD events.
  • Single-Line Protection: It is designed to protect one data or signal line, providing targeted protection where it is most needed.
  • Low Capacitance: The PESD5V0L1BA,115 features a low loading capacitance, making it suitable for high-speed data lines without significantly affecting signal integrity.
  • High ESD Protection Level: This component can withstand ESD discharges up to 15 kV (air and contact discharge) as defined in the IEC 61000-4-2 standard, ensuring robust protection for your equipment.
  • Small Package Size: The device comes in a small SOD323 (SC-76) package, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, the PESD5V0L1BA,115 is lead-free and RoHS compliant.

Applications

The versatility of the NXP PESD5V0L1BA,115 allows it to be used in a wide range of applications. It is particularly well-suited for protecting:

  • Mobile phones
  • Computers and peripherals
  • Portable electronics
  • Digital cameras
  • MP3 players
  • Other sensitive electronics with data lines requiring ESD protection

With its combination of low clamping voltage, high ESD protection level, and small form factor, the NXP PESD5V0L1BA,115 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against ESD events.

Quality and Support

NXP is known for its commitment to quality and provides extensive technical support for its products. Designers can rely on the PESD5V0L1BA,115 for consistent performance and protection in their applications.

Meistverkaufte Produkte

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Analog Devices Inc.
Ab 3.6214$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
640+ 0.0783$ 50.1120$
1,365+ 0.0734$ 100.1910$
2,120+ 0.0709$ 150.3080$
3,035+ 0.0660$ 200.3100$
3,940+ 0.0635$ 250.1900$
4,920+ 0.0610$ 300.1200$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 309,850 Stücke
MOQ: 640 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess