DE
  • EN
  • DE
  • IT

PESD3V3S1UB

Teil Nr. PESD3V3S1UB
Hersteller NXP
Katalog TVS - Diodes
Beschreibung ESD protection diodes in SOD 523 package
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

RoHS-Status Request Verification
Hersteller NXP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1237009-PESD3V3S1UB
Hersteller Homepage www.nxp.com
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 40 pct.
Stand von Angebot und Nachfrage Sufficient
Familienname PESD3V3S1UB
Einführung Datum June 14, 2004
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Ultra Librarian 3D-Modell Ultra Librarian PESD3V3S1UB CAD-Modell

Beschreibung

Overview of NXP PESD3V3S1UB ESD Protection Diode

The NXP PESD3V3S1UB is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). This compact, bidirectional TVS (Transient Voltage Suppression) diode is specifically engineered to protect against transient voltage spikes, providing reliable and robust protection in a tiny 0201 package.

Key Features

  • Low Clamping Voltage: The PESD3V3S1UB offers a low clamping voltage, ensuring that the protected components are shielded from high-voltage transients without compromising the signal integrity.
  • High ESD Protection Level: With an ESD protection level exceeding IEC 61000-4-2 (Level 4), the device can withstand ESD discharges of up to ±30 kV (air and contact discharge), providing exceptional protection for sensitive electronics.
  • Ultra-Small Package: The ultra-small 0201 package makes it an ideal choice for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.
  • Fast Response Time: The diode's fast response time ensures quick activation upon detecting a transient voltage, providing immediate protection to the connected circuitry.
  • Low Capacitance: With a low loading capacitance, the PESD3V3S1UB is suitable for protecting high-speed data lines without affecting signal quality, making it perfect for applications such as USB 2.0, HDMI, and Gigabit Ethernet.

Applications

The NXP PESD3V3S1UB is versatile in its applications, catering to a wide range of electronic devices that require high-speed data line protection. It is commonly used in:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Consumer Electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD3V3S1UB is no exception. It is manufactured using the latest semiconductor processes, ensuring high durability and performance under various conditions. The device's robustness makes it an essential component for designers looking to enhance the longevity and reliability of their electronic products.

By integrating the PESD3V3S1UB into your design, you can confidently protect your electronics from ESD-related failures, ensuring customer satisfaction and reducing the risk of costly returns and repairs.

Meistverkaufte Produkte

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Toshiba Semiconductor and Storage
Ab 7.5672$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Analog Devices Inc.
Ab 3.6214$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
105+ 0.4953$ 52.0065$
220+ 0.4639$ 102.0580$
335+ 0.4483$ 150.1805$
480+ 0.4169$ 200.1120$
625+ 0.4012$ 250.7500$
780+ 0.3856$ 300.7680$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 269,000 Stücke
MOQ: 105 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess