DE
  • EN
  • DE
  • IT

PDTD113ZT

Teil Nr. PDTD113ZT
Hersteller NXP
Katalog Transistors (BJT) - Single, Pre - Biased
Beschreibung TRANS PREBIAS NPN 250MW TO236AB
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Nexperia USA Inc.
Verpackung Cut Reel
Status Active
Transistor-Polarität NPN - Pre-Biased
Maximaler Strom Kollektor 500mA
VCEO Maximale Kollektor-Emitter-Durchbruchsspannung 50V
Widerstand - Basis (R1) (Ohm) 1k
Widerstand - Emitterbasis (R2) (Ohm) 10k
Typische Verstärkung (hFE) (Min) 70 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Kollektor-Abschaltstrom (Max) 500nA
Maximale Verlustleistung 250mW
Montage SMD (SMT)
Koffer/Paket TO-236AB (SOT23)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 095458-PDTD113ZT
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 64 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian PDTD113ZT CAD-Modell

Beschreibung

PDTD113ZT from NXP / Nexperia is a single pre-biased BJT designed to simplify switching and interface circuits by integrating biasing functionality into a compact transistor solution. Devices in this category are commonly selected for space-conscious designs that need predictable digital-style switching behavior without adding multiple external resistors. Typical application areas include signal conditioning, low-power control stages, embedded electronics, consumer products, industrial interface circuits, and general-purpose board-level switching. For engineers, the value of a pre-biased transistor like PDTD113ZT is reduced component count, cleaner layouts, and easier repeatability in high-volume assembly. This can help shorten design time in compact systems where PCB area and BOM optimization matter. The current lifecycle status for PDTD113ZT is information not available, so design and sourcing teams should confirm manufacturer status before committing it to new or long-life programs. RoHS compliance information is also not available here and should be verified through the official datasheet, compliance certificate, or direct manufacturer confirmation.

Meistverkaufte Produkte

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
710+ 0.0708$ 50.2680$
1,510+ 0.0663$ 100.1130$
2,345+ 0.0641$ 150.3145$
3,360+ 0.0596$ 200.2560$
4,360+ 0.0574$ 250.2640$
5,445+ 0.0551$ 300.0195$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 90,000 Stücke
MOQ: 710 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess